EN
  • EN
  • DE

AR1021T-I/SS

Part No AR1021T-I/SS
Manufacturer Microchip Technology
Catalog Data Acquisition - Touch Screen Controllers
Description IC SCREEN CNTRL 10BIT 20SSOP / Touchscreen Controller 4, 5, or 8 Wire Resistive 10 b I²C, Serial, SPI Interface 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Touch Screen Controllers
Manufacturer Microchip Technology
Packaging Reel - TR
Touchscreen 4, 5, or 8 Wire Resistive
Resolution (Bits) 10 b
Interface I2C, Serial, SPI
Voltage Reference Internal
Voltage - Supply 2.5V ~ 5V
Current - Supply 17 mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number AR1021
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AR1021T-I/SSDKR,AR1021T-I/SSTR,AR1021T-I/SSCT,AR1021T-I/SS-ND
Standard Package 1,600
Win Source Part Number 1319570-AR1021T-I/SS
Ultra Librarian 3D Model Ultra Librarian AR1021T-I/SS CAD Model

Description

Product Overview: AR1021T-I/SS from Microchip Technology

The AR1021T-I/SS is a sophisticated touch controller developed by Microchip Technology, a leader in microcontroller and analog semiconductors. Designed to offer high-performance solutions for touch-sensitive input devices, this product is a perfect fit for a wide array of applications ranging from consumer electronics to industrial control panels.

Key Features

  • Highly Integrated: The AR1021T-I/SS is a fully integrated touch controller that supports 4-wire resistive touch screens, providing a compact and efficient solution for touch input.
  • Accuracy and Sensitivity: With advanced algorithms, this controller delivers precise touch detection and a responsive user experience. It ensures accurate touch coordinates, even in challenging environments.
  • Flexibility: The controller is highly versatile, supporting a wide range of screen sizes and aspect ratios, making it suitable for various product designs.
  • Communication: It features a high-speed SPI interface, ensuring fast and reliable communication with the host processor.
  • Low Power Consumption: The AR1021T-I/SS is designed for low power operation, making it ideal for battery-powered devices where power efficiency is critical.
  • Extended Temperature Range: It operates over an industrial temperature range, ensuring reliability and performance under extreme conditions.

Applications

The AR1021T-I/SS is suitable for a variety of applications, including but not limited to:

  • Consumer electronics such as personal media players, e-book readers, and GPS devices
  • Home appliances like microwave ovens, washing machines, and thermostats
  • Industrial controls and test equipment
  • Medical devices where touch input is required
  • Automotive controls and navigation systems

Package and Quality

The AR1021T-I/SS comes in a space-saving SSOP package, which is ideal for products where board space is at a premium. Microchip Technology's commitment to quality ensures that this touch controller meets the highest standards, providing reliable and consistent performance.

With its comprehensive feature set and robust design, the AR1021T-I/SS from Microchip Technology stands out as a top-tier solution for any touch input application, offering designers a blend of performance, power efficiency, and flexibility.

You May Also Be Interested in

Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $18.4476
Cypress Semiconductor Corp
IC MCU 32BIT 70BGA / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 70-BGA (5.5x5.5)
Lowest to $15.8608
Rochester Electronics
PSOC 3
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT CTLR TOUCH 16LFCSP
Lowest to $3.7523
Cypress Semiconductor Corp
IC SCREEN CNTRL 32BIT 48QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 48-QFN (6x6)
Need more? Email Us
Texas Instruments
IC SCREEN CNTRL 12BIT 32WQFN
Need more? Email Us
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $5.7814
Microchip Technology
IC SCREEN CNTRL 10BIT 20QFN
Lowest to $8.6030
Maxim Integrated
IC TOUCH SCREEN CTRLR LP 12WQFN
Lowest to $13.5412

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4926 $52.3890
35+ $2.8657 $100.2995
55+ $2.7762 $152.6910
75+ $2.6866 $201.4950
97+ $2.5971 $251.9187
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,930 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess