EN
  • EN
  • DE
  • IT

2SC5406

Part No 2SC5406
Manufacturer Panasonic
Catalog Hard To Find
Description Silicon NPN triple diffusion mesa type(For horizontal deflection output)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1125938-2SC5406
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC5406 CAD Model

Description

The 2SC5406 is a silicon NPN epitaxial planar transistor manufactured by Panasonic. It is designed for use in various high-frequency applications, particularly in oscillator and amplifier circuits. This transistor is characterized by its high transition frequency (fT) and low noise figure, making it suitable for sensitive receiver and transmitter applications.

Applications:

  • RF amplifiers
  • Oscillator circuits
  • Mixer circuits
  • High-frequency switching circuits
  • Communication equipment

Features:

  • NPN Silicon Epitaxial Planar Transistor
  • High Transition Frequency (fT)
  • Low Noise Figure
  • High Power Gain
  • Low Feedback Capacitance
  • Excellent high-frequency characteristics

Benefits:

  • Enables efficient signal amplification with minimal added noise
  • Provides stable oscillation in high-frequency circuits
  • Enhances signal clarity and reduces signal distortion
  • Facilitates the design of compact and efficient circuits
  • Offers reliable performance in demanding operating conditions

Additional Details:

The 2SC5406 is typically available in a surface-mount package, making it suitable for high-density circuit board designs. Its low feedback capacitance is crucial for minimizing unwanted oscillations and ensuring stable amplifier performance. The transistor's high power gain allows for efficient amplification of weak signals. Careful biasing and impedance matching are essential to optimize the performance of the 2SC5406 in specific applications. This transistor is commonly used in wireless communication devices, such as mobile phones, WLAN equipment, and satellite receivers. Designers should consult the manufacturer's datasheet for detailed specifications, including electrical characteristics, thermal considerations, and application guidelines. The 2SC5406 offers a combination of high-frequency performance, low noise, and reliability, making it a popular choice for demanding RF and communication applications. Adhering to the recommended operating conditions ensures optimal performance and longevity. Always consult the Panasonic datasheet for the most accurate and up-to-date specifications before using this component.

You May Also Be Interested in

Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess