EN
  • EN
  • DE

2SC1645

Part No 2SC1645
Manufacturer Rohm Semiconductor
Catalog Hard To Find
Description 2SC1545M
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1125132-2SC1645
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC1645 CAD Model

Description

The 2SC1645 is an NPN silicon epitaxial transistor manufactured by Rohm Semiconductor. It is designed for high-frequency amplification and switching applications. Due to its high transition frequency (fT), it is often used in RF amplifiers, oscillators, and high-speed switching circuits.

Applications:

  • RF amplifiers
  • Oscillators
  • Mixers
  • High-speed switching circuits
  • VHF/UHF applications

Features:

  • NPN Silicon Epitaxial Transistor
  • High transition frequency (fT)
  • Low noise figure
  • High power gain
  • Small signal amplification

Benefits:

  • Provides excellent performance in high-frequency applications.
  • Minimizes signal degradation due to low noise figure.
  • Offers efficient amplification with high power gain.
  • Enables stable operation in various circuit configurations.
  • Suitable for use in a wide range of RF and high-speed applications.

Additional Details:

The 2SC1645 typically has a collector-emitter voltage (VCEO) rating of 20V and a collector current (IC) rating of 50mA. Its high transition frequency (fT) allows for amplification at higher frequencies compared to general-purpose transistors. It usually comes in a small signal package like TO-92 or SOT-23. The datasheet provides specific details on its gain characteristics, noise figure, and other parameters crucial for RF design. For proper implementation, pay close attention to the matching networks and biasing conditions. The low noise figure is particularly important in receiver front-ends and sensitive amplification stages. Because of its high frequency capabilities, careful PCB layout and component selection are necessary to avoid unwanted oscillations and maintain signal integrity. Consult the datasheet for detailed specifications and application notes.

You May Also Be Interested in

ON Semiconductor
Lowest to $7.9822
Vishay
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
STMicroelectronics
Need more? Email Us
RF Micro Devices
Lowest to $2.8390
Lattice Semiconductor Corporation
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Micron Technology Inc.
Lowest to $8.2538

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess