EN
  • EN
  • DE
  • IT

TSC2020IRTVR

Part No TSC2020IRTVR
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC SCREEN CNTRL 12BIT 32WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Part Status Obsolete (End Of Life)
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Interface I2C, Serial
Voltage Reference Internal
Supply Voltage (V) 1.6V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-WFQFN Exposed Pad
Supplier Device Package 32-WQFN (5x5)
Part Number Series TSC2020
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811417-TSC2020IRTVR
Ultra Librarian 3D Model Ultra Librarian TSC2020IRTVR CAD Model

Description

The TSC2020IRTVR from Texas Instruments is a state-of-the-art integrated circuit designed for precision touch screen control. This innovative product is part of TI's extensive range of touch screen controllers that are widely used in various interactive applications. The TSC2020IRTVR is specifically engineered to deliver high performance and reliability for advanced touch-based interfaces.

Key Features

  • High Resolution: The TSC2020IRTVR offers a high resolution of 12-bit SAR ADC, which ensures precise touch location detection, providing a smooth and responsive user experience.
  • Multi-Touch Support: It supports multi-touch functionality, allowing it to capture and process multiple touch points simultaneously, which is crucial for modern touch screen applications.
  • Low Power Consumption: Designed for efficiency, the TSC2020IRTVR operates with low power consumption, making it an ideal choice for battery-powered devices.
  • High-Speed Interface: It features a high-speed I2C interface, enabling quick data transfer between the touch controller and the host processor.
  • Robust Noise Immunity: The device is equipped with robust noise immunity, ensuring accurate touch detection even in environments with high electrical noise.

Applications

The TSC2020IRTVR is versatile and can be used in a wide array of applications, including:

  • Smartphones and Tablets
  • Personal Navigation Devices
  • Point-of-Sale Systems
  • Industrial Controls
  • Medical Equipment

Technical Specifications

The TSC2020IRTVR is packed with technical features that include:

  • 12-bit resolution with the SAR ADC
  • Operating temperature range from -40°C to +85°C
  • Supply voltage range from 2.7V to 5.25V
  • Compact QFN package for space-saving design

Conclusion

In conclusion, the TSC2020IRTVR is a highly sophisticated touch screen controller that meets the demands of modern interactive systems. With its precision, efficiency, and multi-touch capabilities, it stands as an excellent choice for developers looking to implement advanced touch functionality in their devices. Texas Instruments continues to push the boundaries of touch technology with products like the TSC2020IRTVR.

You May Also Be Interested in

Infineon Technologies
IC SUBSYSTEM TRUE TOUCH 47BGA / Touchscreen Controller Interface
Need more? Email Us
Microchip Technology
MAXTOUCH TOUCHSCREEN CONTROLLER / Touchscreen Controller I²C, USB Interface 162-UFBGA (10x5)
Lowest to $30.0060
Infineon Technologies
IC SUBSYSTEM TRUE TOUCH 47BGA / Touchscreen Controller Interface
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $25.5902
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $28.6854
Microchip Technology
IC SENSOR MAXTOUCH 162UFBGA
Lowest to $36.5585
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
NXP / Nexperia
IC SCREEN CNTRL 16TSSOP / Touchscreen Controller Interface 16-TSSOP
Need more? Email Us
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7459 $57.4590
24+ $4.7146 $113.1504
37+ $4.5674 $168.9938
51+ $4.4200 $225.4200
66+ $4.2727 $281.9982
88+ $3.8306 $337.0928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess