EN
  • EN
  • DE

MTCH112-I/SN

Part No MTCH112-I/SN
Manufacturer Microchip Technology
Catalog Interface - Sensor and Detector Interfaces
Description IC PROXIMITY DETECTOR 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Sensor and Detector Interfaces
Manufacturer Microchip Technology
Packaging Tube
Type Capacitive Touch and Proximity Sensor
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MTCH112
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 100
Win Source Part Number 1321642-MTCH112-I/SN
Ultra Librarian 3D Model Ultra Librarian MTCH112-I/SN CAD Model

Description

The MTCH112-I/SN from Microchip Technology is a robust, low-power touch controller designed to simplify the integration of capacitive touch capabilities into a wide variety of applications. This device is part of Microchip's extensive touch sensing portfolio, offering solutions that enable user-friendly interfaces and enhance the user experience in consumer electronics, automotive controls, home appliances, and industrial equipment.

Key Features

  • Capacitive Touch Sensing: The MTCH112-I/SN supports up to 12 touch channels, making it versatile for implementing single-touch or multi-touch interfaces.
  • Low Power Consumption: It is designed for battery-powered applications, featuring a low-power mode that significantly reduces power consumption when the touch interface is inactive.
  • Adjustable Sensitivity: The sensitivity of the touch sensors can be calibrated to suit various panel materials and thicknesses, providing flexibility in design.
  • Robust Noise Immunity: The device is engineered to withstand noise and maintain high performance in electrically noisy environments, ensuring reliable operation.
  • Communication Interface: It comes with an I2C interface for easy communication with microcontrollers and other host controllers.
  • Package: The MTCH112-I/SN is available in a space-saving 14-pin SOIC package, ideal for compact PCB layouts.

Applications

  • Consumer Electronics: Smartphones, tablets, remote controls, and wearable devices.
  • Automotive: Touch-based controls for infotainment systems, climate controls, and steering wheel buttons.
  • Home Appliances: Touch panels on microwaves, ovens, washing machines, and other white goods.
  • Industrial Controls: Human-machine interfaces (HMIs), control panels, and touch-enabled instrumentation.

The MTCH112-I/SN is a reliable and adaptable solution for designers looking to incorporate touch technology into their products without the complexity of designing a touch sensing system from scratch. Microchip's commitment to quality and support ensures that incorporating the MTCH112-I/SN into your design will help create a responsive and intuitive user interface.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $2.6842
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
Renesas Electronics America
Lowest to $2.8549
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Semtech Corporation
IC DAS ZOOM ADC 1-INP SPI 16MLPQ
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS ADC 16BIT 12-MLPD-WEP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9021 $57.0630
65+ $1.5607 $101.4455
100+ $1.5119 $151.1900
140+ $1.4631 $204.8340
180+ $1.4144 $254.5920
240+ $1.2681 $304.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,009 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess