EN
  • EN
  • DE

USB82512AMR

Part No USB82512AMR
Manufacturer Microchip Technology
Catalog USB Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Data Rate 480 Mbps
Number of Ports 2
RoHS Compliant
Win Source Part Number 1103473-USB82512AMR
Categories USB Interface
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian USB82512AMR CAD Model

Description

The USB82512AMR is a cutting-edge USB 2.0 embedded host controller designed by Microchip Technology, a global leader in microcontroller and analog semiconductors. This innovative product is specifically tailored for developers seeking to integrate high-speed USB connectivity into their applications with minimal design effort and cost.

Key Features

  • High-Speed USB 2.0 Interface: The USB82512AMR supports high-speed USB 2.0 data transfer rates up to 480 Mbps, making it an ideal choice for applications that require fast data exchange with peripherals such as storage devices, printers, and cameras.
  • MultiTRAK™ Technology: This feature allows the controller to manage multiple USB transactions simultaneously, providing efficient bandwidth usage and improved system performance.
  • Flexible Port Configuration: The device includes a configurable port architecture, enabling designers to tailor the USB interface to their specific application needs.
  • Low Power Consumption: Designed with power efficiency in mind, the USB82512AMR is suitable for battery-powered devices, as it helps to extend battery life and reduce overall power consumption.
  • Robust ESD Protection: The controller is equipped with built-in electrostatic discharge (ESD) protection, safeguarding the device from common electrical transients and enhancing system reliability.

Applications

The USB82512AMR is versatile and can be used in a variety of applications, including:

  • Industrial Control Systems
  • Medical Devices
  • Automotive Infotainment
  • Consumer Electronics
  • Embedded Systems

Technical Specifications

With an operating temperature range of -40°C to +85°C, the USB82512AMR is built to perform reliably in harsh environments. The controller is available in a compact QFN package, making it suitable for space-constrained applications.

In summary, the USB82512AMR from Microchip Technology is a state-of-the-art USB host controller that combines high-speed USB connectivity, efficient data handling, and robust protection features. It is an excellent choice for developers looking to enhance their products with advanced USB capabilities.

You May Also Be Interested in

Microchip Technology
IC HUB CTLR USB 3.0 64QFN / USB Hub Controller USB 3.0 USB Interface 64-QFN (9x9)
Lowest to $1.4392
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-6 / Power Switch/Driver 1:1 N-Channel 1.5A TSOT-23-6
Need more? Email Us
Maxim Integrated
USB Power SW Single 5.5V 0.45A 5-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
IC TRANSCEIVER HALF 25WLCSP / Transceiver Half USB 2.0 25-WLCSP (1.97x1.97)
Lowest to $3.4211
Diodes Incorporated
IC PWR SWITCH 1:1 V-QFN4040-17 / Power Switch/Driver 1:1 3.5A V-QFN4040-17
Lowest to $1.4662
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8UDFN / Power Switch/Driver 1:1 P-Channel 2A U-DFN3030-8 (Type E)
Lowest to $0.6911
Diodes Incorporated
IC PWR SWITCH P-CHANNEL 1:1 8SO / Power Switch/Driver 1:1 P-Channel 500mA 8-SO
Lowest to $0.7277
Microchip Technology
USB Interface IC USB 2.0 HI-SPEED FOUR PORT HUB CONTROLLER
Lowest to $8.0294
Maxim Integrated
First ±15kV ESD-Protected USB On-the-Go Transceiver and Charge Pump
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5498 $61.0478
26+ $4.5530 $118.3780
40+ $4.4109 $176.4360
55+ $4.2689 $234.7895
70+ $4.1268 $288.8760
94+ $3.6995 $347.7530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess