EN
  • EN
  • DE

SMDB05CE3/TR7

Part No SMDB05CE3/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 5VWM 11VC 8-SO  /  11V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel
Type Zener
Bidirectional Channels 4
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Max) @ Ipp 11V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 200pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDB05
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 150-SMDB05CE3/TR7TR,150-SMDB05CE3/TR7DKR,150-SMDB05CE3/TR7CT,SMDB05CE3/TR7-ND
Standard Package 500
Win Source Part Number 1001538-SMDB05CE3/TR7
Ultra Librarian 3D Model Ultra Librarian SMDB05CE3/TR7 CAD Model

Description

Introducing the SMDB05CE3/TR7 from Microchip Technology

The SMDB05CE3/TR7 is a state-of-the-art ESD protection device designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is specifically tailored to safeguard sensitive electronic components from electrostatic discharge (ESD), which can cause irreversible damage to electronic circuits. The SMDB05CE3/TR7 is an ideal solution for high-speed data lines and general-purpose ESD protection where board space is at a premium.

Key Features

  • ESD Protection: The device offers excellent ESD protection, meeting IEC61000-4-2 (ESD) immunity requirements, ensuring that your electronics are shielded from the most common electrostatic events.
  • Low Clamping Voltage: With a low clamping voltage, the SMDB05CE3/TR7 minimizes the stress on protected components during hazardous ESD events.
  • Low Leakage Current: It features a low leakage current, which is essential for battery-powered devices, ensuring minimal power consumption when the device is in standby mode.
  • Compact Package: The SMDB05CE3/TR7 comes in a small, leadless package, making it suitable for use in applications where space is limited.
  • High Reliability: Manufactured by Microchip Technology, this product benefits from the company's reputation for producing reliable and robust components.

Applications

The versatility of the SMDB05CE3/TR7 allows it to be used in a wide range of applications. It is particularly well-suited for:

  • Portable electronics such as smartphones, tablets, and laptops
  • USB interfaces, HDMI ports, and other high-speed data lines
  • Industrial controls and automation systems
  • Medical devices with sensitive electronics requiring robust ESD protection

In conclusion, the SMDB05CE3/TR7 from Microchip Technology is a compact, high-performance ESD protection device that offers robust protection for electronic components against electrostatic discharge. Its small footprint, combined with high reliability and efficiency, makes it an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess