EN
  • EN
  • DE

DRV401AIDWPRG4

Part No DRV401AIDWPRG4
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC SENSOR SIGNAL COND 20SOPWRPAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Texas Instruments
Package Tape & Reel
Product Status Discontinued
Programmable Not Verified
Type Sensor Conditioner
Input Type Logic
Output Type Logic
Current - Supply 6.8 mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package 20-HSOIC
Base Product Number DRV401
Standard Package 1,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 585871-DRV401AIDWPRG4
Ultra Librarian 3D Model Ultra Librarian DRV401AIDWPRG4 CAD Model

Description

Introducing the DRV401AIDWPRG4 from Texas Instruments

The DRV401AIDWPRG4 is a sophisticated sensor signal conditioning IC designed by Texas Instruments, tailored for industrial applications that demand high precision and reliability. This integrated circuit is engineered to work seamlessly with magnetic sensors, such as Hall effect sensors, and provides a complete solution for sensor signal conditioning.

Key Features

  • Integrated Current Excitation: The DRV401AIDWPRG4 features an integrated current excitation source for the magnetic sensor, which simplifies circuit design and enhances performance consistency.
  • Programmable Gain and Filter: With its programmable gain amplifier and filter, this IC allows for customization to match a wide range of sensor outputs and application requirements, ensuring optimal signal processing.
  • High Accuracy: The device boasts high accuracy and linearity, which is essential for critical measurements in industrial environments.
  • Temperature Drift Compensation: It includes features to compensate for temperature drift, thus ensuring stable performance over a wide temperature range.
  • Diagnostic Capabilities: Built-in diagnostic functions help to ensure the integrity of the sensor signal and the overall system health, which is crucial for safety-critical applications.

Applications

The DRV401AIDWPRG4 is ideal for a variety of industrial applications, such as:

  • Position and speed sensing in motors and drives
  • Current sensing in power supply and management systems
  • Pressure sensing for process control

Robust Design

This device is housed in a robust package that ensures its durability in harsh industrial environments. It is designed to meet stringent industry standards, which makes it a reliable choice for applications where failure is not an option.

Integration and Support

Integrating the DRV401AIDWPRG4 into your design is supported by Texas Instruments' extensive technical documentation and application notes. Additionally, TI's support forums and customer service are available to assist with any design challenges, ensuring a smooth development process from prototype to production.

Overall, the DRV401AIDWPRG4 from Texas Instruments stands out as a high-performance, reliable, and versatile solution for sensor signal conditioning in industrial applications.

You May Also Be Interested in

Semtech Corporation
IC DAS ADC 16BIT 12-MLPD-WEP
Need more? Email Us
Rohm Semiconductor
IC PREAMP HBD PIR SENSOR 14SSOP
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 1-INP SPI 16MLPQ
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0642 $51.6050
60+ $1.6937 $101.6220
92+ $1.6408 $150.9536
126+ $1.5879 $200.0754
163+ $1.5350 $250.2050
218+ $1.3762 $300.0116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess