EN
  • EN
  • DE

ATATMEL-ICE

Part No ATATMEL-ICE
Manufacturer Microchip Technology
Catalog In - Circuit Programmers, Emulators, and Debuggers
Description EMU FOR SAM AND AVR MCU KIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers
Mfr Microchip Technology
Package Box
Product Status Active
Type Debugger, Emulator, Programmer (In-Circuit/In-System)
For Use With/Related Products ARM®, AVR®
Contents Board(s), Cable(s)
Base Product Number ATATMEL
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.80.9000
Win Source Part Number 843147-ATATMEL-ICE
Ultra Librarian 3D Model Ultra Librarian ATATMEL-ICE CAD Model

Description

Microchip ATATMEL-ICE Debugger and Programmer

The ATATMEL-ICE is a powerful development tool from Microchip Technology designed for debugging and programming Microchip's ARM Cortex-M based SAM and AVR microcontrollers with on-chip debug capability. It supports a wide range of programming and debugging protocols, ensuring compatibility with a variety of platforms and devices.

This versatile tool can be used to program microcontrollers via the Serial Wire Debug (SWD) interface, JTAG, aWire, SPI, and PDI interfaces. It is capable of controlling the microcontroller's execution, accessing its memory, setting breakpoints, and stepping through the code, which makes it an indispensable asset for developers looking to streamline their development process and enhance productivity.

Microchip ATATMEL-ICE Debugger and Programmer

Key Features:

  • Support for a wide range of Microchip ARM Cortex-M and AVR microcontrollers.
  • Interfaces supported: SWD, JTAG, aWire, SPI, and PDI.
  • Advanced debugging features like breakpoints, watchpoints, and real-time variable inspection.
  • Seamless integration with Atmel Studio, Microchip's integrated development environment (IDE).
  • Support for programming and on-chip debugging of all Atmel AVR 8-bit microcontrollers with OCD.
  • Support for programming and on-chip debugging of all Atmel ARM Cortex-M based microcontrollers.
  • USB powered, eliminating the need for an external power supply.
  • Portable and compact design for easy integration into a development setup.

Whether you're a professional developer, a hobbyist, or a student, the ATATMEL-ICE offers a cost-effective solution for programming and debugging your Microchip microcontroller projects. Its ease of use and robust feature set ensure that you can focus on innovation and product development without the hassle of complex hardware issues.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
Need more? Email Us
Renesas Electronics America
EMULATOR E8A FOR H8 AND M16C
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
PROGRAMMER MCU PICKIT5
Lowest to $157.8948
STMicroelectronics
Need more? Email Us
Nuvoton Technology Corporation of America
NU-LINK NUMICRO ISP
Lowest to $53.8433
Xeltek
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess