EN
  • EN
  • DE

AS3435-EQFM

Part No AS3435-EQFM
Manufacturer ams
Catalog Interface - Filters - Active
Description IC HEADPHONE NOISE-CANCEL 36QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ams
Packaging Reel - TR
Status Active
Number of Filters 1
Supply Voltage - Operating 1 V to 1.8 V
Mounting SMD (SMT)
Case / Package 36-QFN (5x5)
Win Source Part Number 1018541-AS3435-EQFM
Popularity Medium
Supply and Demand Status Limited
Quantity per package 500
Ultra Librarian 3D Model Ultra Librarian AS3435-EQFM CAD Model

Description

The ams 1018541-AS3435-EQFM is an integrated circuit that is perfect for use in a variety of electronic applications.

  • Reliability: highly reliable
  • Popularity: medium
  • Package: reel - TR
  • Mounting: SMD (SMT)
  • Filter Type: not specified
  • Filter Order: not specified
  • Frequency Cutoff or Center: not specified
  • Number of Filters: 1
  • Category: Integrated Circuits
  • Supply and Demand Status: limited
  • Quantity Per Package: 500

You May Also Be Interested in

Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Need more? Email Us
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2986 $65.1944
8+ $13.3732 $106.9856
12+ $12.9553 $155.4636
16+ $12.5374 $200.5984
21+ $12.1195 $254.5095
28+ $10.8657 $304.2396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,890 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess