EN
  • EN
  • DE

MT9171AN1

Part No MT9171AN1
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 24SSOP / Telecom IC Subscriber Line Interface Concept (SLIC) 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tube
Product Status Active
Function Subscriber Line Interface Concept (SLIC)
Number of Circuits 1
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 10mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number MT9171
Standard Package 58 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 645297-MT9171AN1
Ultra Librarian 3D Model Ultra Librarian MT9171AN1 CAD Model

Description

Microchip Technology's MT9171AN1: A Premier Digital Network Interface Solution

The MT9171AN1 from Microchip Technology stands out as a sophisticated component designed to facilitate seamless integration of digital network services. This highly versatile chip is an integral part of the modern telecommunication landscape, where it serves as a Digital Network Interface Circuit (DNIC).

At the heart of the MT9171AN1 lies its capability to handle a wide array of network functions. It is engineered to support both basic rate ISDN (BRI) and primary rate ISDN (PRI) interfaces, making it adaptable for a variety of communication needs. The device's primary role is to provide a bridge between digital telecommunication networks and local equipment, ensuring reliable and efficient data transmission.

One of the key features of the MT9171AN1 is its robust design, which includes built-in support for the ISDN Layer 1 protocol. This ensures that the device can manage the physical layer of digital communication with precision. Additionally, the MT9171AN1 is equipped with advanced echo cancellation capabilities, which are crucial for maintaining the clarity and quality of voice and data transmissions over digital lines.

The MT9171AN1 also boasts a flexible interface that allows for easy connection to a variety of microprocessors and digital signal processors (DSPs). This versatility extends the chip's utility across different platforms and applications. Furthermore, the chip is designed with power efficiency in mind, ensuring that it can operate effectively in environments where power conservation is a priority.

For designers and engineers looking to incorporate reliable digital network interfaces in their products, the MT9171AN1 offers a solution that combines performance with ease of integration. Its support for industry-standard protocols and interfaces, along with Microchip Technology's commitment to quality, makes it a top choice for those seeking to enhance their telecommunication systems.

In conclusion, the MT9171AN1 from Microchip Technology is a testament to the company's innovation in the field of digital network interfacing. Its robust feature set and adaptability make it an essential component for a wide range of telecommunication applications.

You May Also Be Interested in

Others
Need more? Email Us
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Infineon Technologies
Lowest to $9.2446
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $5.6191
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
ST-Ericsson Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.8584 $56.5752
7+ $15.4736 $108.3152
11+ $14.9900 $164.8900
14+ $14.5065 $203.0910
18+ $14.0229 $252.4122
24+ $12.5723 $301.7352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 746 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess