EN
  • EN
  • DE

HDMI2C1-14HD

Part No HDMI2C1-14HD
Manufacturer STMicroelectronics
Catalog Interface - Specialized
Description IC VIDEO SGNL COND 36QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Applications Set-Top Boxes, Video Players
Interface HDMI
Voltage - Supply 2.97V ~ 3.63V
Mounting Type Surface Mount
Base Product Number HDMI2C1
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 597012-HDMI2C1-14HD
Ultra Librarian 3D Model Ultra Librarian HDMI2C1-14HD CAD Model

Description

The HDMI2C1-14HD is a state-of-the-art HDMI companion chip designed and manufactured by STMicroelectronics. This chip is an essential component for modern high-definition multimedia interfaces, offering both ESD protection and signal conditioning to ensure the integrity and quality of HDMI signals.

Key Features

  • High-Definition Multimedia Interface (HDMI) Support: The HDMI2C1-14HD is fully compliant with HDMI 1.4 specifications, supporting high-speed data rates up to 3.4 Gbps, which is suitable for 1080p and 4K video formats.
  • ESD Protection: It provides robust electrostatic discharge (ESD) protection for HDMI ports, safeguarding against static electricity and surges with a protection level of up to 8 kV (contact discharge) as per the IEC 61000-4-2 standard.
  • Integrated Pull-Up Resistors: The chip includes integrated pull-up resistors on the HDMI control lines (HPD line), ensuring proper signal termination and reducing the need for additional external components.
  • Low Capacitance: The HDMI2C1-14HD features low-capacitance I/O ports to minimize signal attenuation, providing a clear and stable signal for the best possible audio and video experience.
  • Back-Drive Protection: It offers back-drive protection on all lines, ensuring that signals from disconnected cables do not interfere with the operation of connected devices.

Applications

The HDMI2C1-14HD is ideal for a wide range of applications that require high-quality video and audio transmission. This includes:

  • High-definition televisions (HDTVs)
  • Blu-ray players
  • Set-top boxes
  • Audio-video receivers
  • Personal computers and laptops
  • Gaming consoles

Benefits

By integrating the HDMI2C1-14HD into your products, you benefit from:

  • Enhanced signal integrity for high-definition video and audio
  • Increased reliability and longevity of HDMI ports
  • Reduced component count and simplified PCB design
  • Protection against common ESD events that could damage sensitive electronics

STMicroelectronics' HDMI2C1-14HD is the go-to solution for developers looking to incorporate reliable HDMI functionality with built-in protection features into their high-definition multimedia products.

You May Also Be Interested in

Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6928 $61.0064
30+ $3.8508 $115.5240
47+ $3.7307 $175.3429
64+ $3.6094 $231.0016
83+ $3.4893 $289.6119
111+ $3.1289 $347.3079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,872 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess