Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series iNEMO
Package Box
Product Status Obsolete
Sensor Type Accelerometer, Gyroscope, Magnetometer
Interface I2C, SPI
Voltage - Supply 2.4V ~ 3.6V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part LSM9DS0
Other Names 497-15194
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283687-STEVAL-MKI154V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI154V1 CAD Model

Description

Introducing the STEVAL-MKI154V1 Adapter Board

The STEVAL-MKI154V1 is an innovative adapter board designed by STMicroelectronics for use with standard DIL24 sockets. This board is part of the extensive STEVAL-MKI series that caters to the needs of developers looking for ready-to-use solutions for fast prototyping. The primary purpose of the STEVAL-MKI154V1 is to facilitate the evaluation of MEMS devices in the LPS22HH product family, which are renowned for their high-performance pressure and temperature sensing capabilities.

The adapter board comes equipped with a fully calibrated LPS22HH MEMS pressure sensor that provides a digital output and has a high-resolution capability. This sensor is particularly adept at detecting pressure variations, which makes it an ideal choice for creating applications that require precise environmental monitoring, altitude sensing, and weather forecasting functionalities.

Key Features of the STEVAL-MKI154V1:

  • Compatible with STMicroelectronics' standard DIL24 socket.
  • Features the LPS22HH MEMS pressure sensor with a high-resolution output.
  • Offers an extended pressure range, making it suitable for a variety of applications.
  • Includes a temperature sensor for additional environmental monitoring.
  • Provides a simple and efficient path for sensor data evaluation and prototyping.
  • Supports I²C and SPI communication interfaces for versatile connectivity options.

The STEVAL-MKI154V1 is not only a powerful tool for developers but also a testament to STMicroelectronics' commitment to providing advanced sensor technologies that address the growing demand for accurate and reliable environmental data. The integration of the LPS22HH sensor on this adapter board simplifies the process of device evaluation, allowing for quick and easy incorporation into existing systems or for the development of new innovative applications.

Whether you are a professional engineer, a researcher, or a hobbyist, the STEVAL-MKI154V1 adapter board is an excellent choice for exploring the capabilities of STMicroelectronics' pressure sensors and for pushing the boundaries of environmental sensing technology.

You May Also Be Interested in

SST Sensing Ltd
ZRO2 OXYGEN SENSOR KIT RS485
Need more? Email Us
ECAD model for ZRO2-SYSTEM-485
Kionix Inc.
EVAL BOARD FOR KXTI9-1001
Need more? Email Us
ECAD model for EVAL-KXTI9-1001
Pololu Corporation
ACS71240 CUR SEN 30A, 3.3V
Need more? Email Us
ECAD model for 5241
CEVA
FSP200 REFERENCE MODULE
Need more? Email Us
ECAD model for FSP200 REFERENCE MODULE
Omron
HUMAN VISION COMPONENTS DEMO KIT
Need more? Email Us
ECAD model for B5T-E-001-S(G)
Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-S
Need more? Email Us
ECAD model for EVAL-ADXRS290Z-S
Texas Instruments
EVAL MODULE FOR LMT70
Need more? Email Us
ECAD model for LMT70EVM
CEVA
FSP200 USB/SERIAL ADAPTOR
Need more? Email Us
ECAD model for FSP200 USB/SERIAL ADAPTOR
Pololu Corporation
CT432 TMR CUR SEN CC 30A, 5V
Need more? Email Us
ECAD model for 5301

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention