EN
  • EN
  • DE

LTC6993CS6-2

Part No LTC6993CS6-2
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828690-LTC6993CS6-2
Ultra Librarian 3D Model Ultra Librarian LTC6993CS6-2 CAD Model

Description

LTC6993CS6-2: TimerBlox Timer from Linear Technology

The LTC6993CS6-2 is a part of Linear Technology's TimerBlox series, which is a family of versatile silicon timing devices. This particular component is a monostable multivibrator or one-shot timer that is designed to provide precision timing capabilities in a compact, easy-to-use package. With its small footprint and low power consumption, the LTC6993CS6-2 is an ideal solution for a wide range of applications, including but not limited to system reset and power management, frequency discrimination, and time delay generation in consumer electronics, automotive, and industrial systems.

Key Features

  • Adjustable Timer: The LTC6993CS6-2 offers an adjustable time period ranging from 1μs to 33.6 seconds, allowing designers to tailor the timing to meet specific application requirements.
  • High Accuracy: This timer offers a high accuracy of 1% initial accuracy and 0.04%/°C temperature stability, ensuring reliable performance across a wide temperature range.
  • Single Resistor Set Time: The timing interval can be set with a single external resistor, simplifying the design and minimizing component count.
  • Low Power Consumption: Operating with a supply voltage range from 2.25V to 5.5V, the LTC6993CS6-2 is optimized for battery-powered and portable applications with its low power consumption.
  • CMOS Output Driver: The device features a CMOS output driver that can sink or source up to 20mA, providing sufficient drive capability for a variety of loads.

Package and Reliability

The LTC6993CS6-2 is available in a compact 6-lead SOT-23 package, making it suitable for space-constrained applications. The device also features robustness and reliability, with over-temperature and reverse battery protection, ensuring stable operation under harsh conditions.

Applications

With its versatile feature set and compact design, the LTC6993CS6-2 is well-suited for a multitude of applications, including:

  • System Reset and Power Management
  • Pulse Generation
  • Time Delay Generation
  • Frequency Discrimination
  • Windowed Watchdog Timer

Overall, the LTC6993CS6-2 TimerBlox timer from Linear Technology provides designers with a highly accurate, flexible, and easy-to-implement timing solution for a vast array of electronic applications.

You May Also Be Interested in

Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1279 $57.0232
15+ $6.6767 $100.1505
24+ $6.4512 $154.8288
34+ $6.0000 $204.0000
44+ $5.7745 $254.0780
55+ $5.5489 $305.1895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,822 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess