The MT9162AN1 from Microchip Technology is a telecom interface codec integrated circuit (IC) designed for a wide range of applications, including cellular radio sets, local area communications stations, and line cards. It is a single 5-volt supply device that features a programmable µ-law/A-law codec and filters, a fully differential output driver, an SSI digital interface, and individual transmit and receive mute controls.
The MT9162AN1 is fabricated in Microchip's ISO2-CMOS technology, ensuring low power consumption and high reliability. It has a typical supply current of only 4µA, making it ideal for battery-powered applications.
Key Features of the MT9162AN1:
Single 5-volt supply
Programmable µ-law/A-law codec and filters
Fully differential output driver
SSI digital interface
Individual transmit and receive mute controls
0 dB gain in receive path
6 dB gain in transmit path
Low power operation
ITU-T G.714 compliant
Applications of the MT9162AN1:
Cellular radio sets
Local area communications stations
Line cards
VoIP gateways
Telephony equipment
PBX systems
Voice mail systems
Interactive voice response (IVR) systems
Automatic call distribution (ACD) systems
Paging systems
Security systems
Medical equipment
Industrial automation systems
Benefits of the MT9162AN1:
High performance: The MT9162AN1 features a high-quality codec and filters that provide excellent audio performance.
Low power consumption: The MT9162AN1's low power consumption makes it ideal for battery-powered applications.
Versatility: The MT9162AN1 is a versatile device that can be used in a wide range of applications.
Ease of use: The MT9162AN1 is easy to use and requires minimal external components.
Example Applications:
A cellular radio set can use the MT9162AN1 to convert analog audio signals from the microphone and speaker to digital signals that can be processed by the cellular radio base station.
A local area communications station can use the MT9162AN1 to provide voice communication between users on the network.
A line card can use the MT9162AN1 to connect analog telephone lines to a digital PBX system.
The MT9162AN1 is a powerful and versatile telecom interface codec IC that is ideal for a wide range of applications. It offers high performance, low power consumption, and ease of use.