EN
  • EN
  • DE

STM32479I-EVAL

Part No STM32479I-EVAL
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32F4
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4
Utilized IC / Part STM32F479
Mounting Type Fixed
Contents Board(s)
Other Names 497-15988
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8471.50.0150
Win Source Part Number 1283985-STM32479I-EVAL
Ultra Librarian 3D Model Ultra Librarian STM32479I-EVAL CAD Model

Description

The STM32479I-EVAL evaluation board is a high-end development platform for the STMicroelectronics STM32F4 series of high-performance microcontrollers. Designed to facilitate the prototyping and testing of advanced applications, this board is equipped with the STM32F479NIH6 MCU which boasts an ARM Cortex-M4 processor with a floating-point unit, running at frequencies of up to 180 MHz.

This comprehensive evaluation tool provides a seamless user experience with its range of hardware features. It includes a 4-inch color LCD touchscreen for interactive applications, an Ethernet port for network connectivity, and a variety of connectors that support USB OTG, CAN, RS232 communication, as well as an SDIO interface for SD card applications.

For audio applications, the board is equipped with an audio codec, an audio jack for headphones, and a microphone input. It also features a digital camera interface, making it suitable for image processing projects. The STM32479I-EVAL offers ample memory resources with its external RAM and a Flash memory slot for storage expansion.

Developers can take advantage of the board's multiple GPIOs, analog inputs, and PWM outputs for interfacing with a wide array of sensors, actuators, and other peripherals. The onboard ST-LINK/V2 debugger/programmer ensures easy program loading and debugging without the need for additional hardware.

The board is supported by a range of software, including the STM32CubeF4 MCU Package, which contains the HAL, BSP drivers, as well as a collection of middleware components (RTOS, USB, TCP/IP, Graphics, etc.). The comprehensive development ecosystem facilitates rapid development and testing, making the STM32479I-EVAL an ideal choice for complex and resource-demanding applications.

Whether you're working on real-time control systems, complex digital signal processing, or an IoT device requiring robust connectivity options, the STM32479I-EVAL evaluation board provides a versatile and powerful platform to bring your projects to life.

You May Also Be Interested in

Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $469.3989 $469.3989
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess