EN
  • EN
  • DE

LTC3879IMSE

Part No LTC3879IMSE
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843441-LTC3879IMSE
Ultra Librarian 3D Model Ultra Librarian LTC3879IMSE CAD Model

Description

Linear Technology LTC3879IMSE - High Performance DC/DC Controller

The LTC3879IMSE is a high-performance, synchronous step-down switching regulator controller from Linear Technology, designed to manage power with precision and efficiency. It is a versatile component that caters to a wide range of applications, from simple power supplies to complex multi-rail systems found in industrial, automotive, and telecommunications equipment.

This advanced controller operates over an input voltage range of 4.5V to 38V, making it suitable for use with a variety of input sources, including standard 12V, 24V, and 36V rails. The LTC3879IMSE is capable of producing an output voltage as low as 0.8V, enabling it to power the latest low-voltage digital ICs.

One of the standout features of the LTC3879IMSE is its powerful 1.1Ω onboard N-channel MOSFET gate drivers. These drivers are designed to minimize switching losses and allow the use of high-efficiency power MOSFETs, which can significantly improve the overall efficiency of the power supply.

The LTC3879IMSE offers a selectable fixed frequency from 50kHz to 900kHz and can also be synchronized to an external clock within the same range. This flexibility allows designers to optimize the performance of the power supply for specific applications, balancing efficiency and component size.

Protection features are also integral to the LTC3879IMSE, with overcurrent foldback, overvoltage, undervoltage, and overtemperature protections built-in. These safety measures ensure reliable operation under a variety of conditions and protect both the power supply and the load from potential damage.

For convenience, the LTC3879IMSE is available in a thermally enhanced 16-lead MSOP package, providing a compact solution that is easy to integrate into a wide range of designs. This product is a testament to Linear Technology's commitment to providing high-quality, high-performance power management solutions that meet the evolving needs of modern electronics.

With its robust feature set and flexible design options, the LTC3879IMSE is an excellent choice for engineers looking to create efficient, reliable, and high-performance power systems.

You May Also Be Interested in

Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8205 $62.5640
18+ $6.4172 $115.5096
28+ $6.2162 $174.0536
39+ $6.0164 $234.6396
50+ $5.8154 $290.7700
67+ $5.2137 $349.3179
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess