EN
  • EN
  • DE

STM32MP151CAC3

Part No STM32MP151CAC3
Manufacturer STMicroelectronics
Catalog Embedded - Microprocessors
Description MPU WITH ARM CORTEX-A7 650 MHZ,  /  ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 209MHz, 650MHz 361-TFBGA (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr STMicroelectronics
Series STM32MP1
Package Tray
Core Processor ARM® Cortex®-A7
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 209MHz, 650MHz
Co-Processors/DSP ARM® Cortex®-M4
RAM Controllers DDR3, DDR3L, LPDDR2, LPDDR3
Graphics Acceleration Yes
Display & Interface Controllers HDMI-CEC, LCD
Ethernet 10/100Mbps, GbE
USB USB 2.0 (2), USB 2.0 OTG+ PHY (3)
Voltage - I/O 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 125°C (TA)
Security Features ARM TZ
Package / Case 361-TFBGA
Supplier Device Package 361-TFBGA (12x12)
Additional Interfaces CAN, Ethernet, I²C, MMC/SD/SDIO, SPDIF, SPI, UART, USB
Base Product Number STM32
Standard Package 1,134
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1261875-STM32MP151CAC3
Ultra Librarian 3D Model Ultra Librarian STM32MP151CAC3 CAD Model

Description

STM32MP151CAC3 Microprocessor Overview

The STM32MP151CAC3 is a highly capable microprocessor from STMicroelectronics, designed to cater to the needs of a wide range of applications. This product is part of the STM32 family, which is renowned for its high performance, real-time capabilities, and low-power operation. The STM32MP151CAC3 is particularly suitable for industrial, consumer, smart home, health, and wellness applications.

Key Features

  • Dual-core Configuration: The STM32MP151CAC3 features a dual-core configuration with an ARM® Cortex®-A7 core running up to 650 MHz and a Cortex®-M4 core running up to 209 MHz. This combination allows for efficient processing and real-time operation.
  • Graphics Processing: It is equipped with a 3D GPU (Graphics Processing Unit) which provides ample power for graphical user interfaces and other graphics-intensive applications.
  • Flexible Memory Options: The processor supports a range of external memory interfaces, including DDR3L, LPDDR2, LPDDR3, and eMMC, giving designers the flexibility to choose the best memory solution for their application.
  • Rich Connectivity: A variety of communication interfaces are supported, including Gigabit Ethernet, multiple USB 2.0 ports, and a camera interface, making it a great choice for connected devices.
  • Advanced Security Features: The STM32MP151CAC3 incorporates advanced security features such as hardware cryptographic acceleration, secure boot, and a TrustZone® for ARMv8-M.

Development and Ecosystem Support

STMicroelectronics provides extensive support for the STM32MP151CAC3 through its STM32 ecosystem. This includes a comprehensive set of development tools, software libraries, and community resources to help accelerate product development. The STM32Cube software suite, for instance, offers a HAL (Hardware Abstraction Layer) and numerous software examples to get started with the microprocessor.

Applications

The versatile nature of the STM32MP151CAC3 makes it ideal for a diverse range of applications. It can be used in industrial control systems, IoT devices, smart home applications, medical equipment, and any other system that requires a high-performance, secure, and power-efficient microprocessor.

With its robust feature set and support for a wide range of peripherals and interfaces, the STM32MP151CAC3 is an excellent choice for designers looking to create sophisticated and reliable products in a competitive market.

You May Also Be Interested in

Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8717 $65.6151
6+ $17.9461 $107.6766
9+ $17.3852 $156.4668
12+ $16.8244 $201.8928
16+ $16.2636 $260.2176
21+ $14.5812 $306.2052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 161 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess