Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EPROM - UV Memory IC 8Mb (1M x 8) Parallel 90 ns 32-CDIP
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TC)
Mounting Through Hole
Package 32-CDIP (0.600", 15.24mm)
Case / Package 32-CDIP
Family Name AT27C080
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0061
Quantity per package 12
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862091-AT27C080-90DC
Ultra Librarian 3D Model Ultra Librarian AT27C080-90DC CAD Model

Description

Microchip Technology AT27C080-90DC

The AT27C080-90DC is a high-performance 8-Megabit OTP (One-Time Programmable) EPROM (Erasable Programmable Read-Only Memory) from the renowned manufacturer Microchip Technology. This memory device is designed to offer a reliable storage solution for applications that require fast access times and a non-volatile memory that does not need to be frequently updated.

Key Features

  • Memory Capacity: The AT27C080-90DC provides a substantial 8-Megabit storage space, which is ideal for storing firmware, boot code, or other critical data that needs to be preserved even when power is removed.
  • Access Time: With an access time of 90 nanoseconds, this EPROM allows for quick data retrieval, ensuring efficient performance for time-sensitive applications.
  • Programming Voltage: The device supports a programming voltage of 12.5V, which is standard for EPROM technologies, facilitating compatibility with common programming equipment.
  • Package Type: It comes in a DIP (Dual In-line Package) form factor, which is widely used and known for its ease of handling and soldering onto printed circuit boards.
  • Temperature Range: The AT27C080-90DC operates within an industrial temperature range, making it suitable for use in environments with extreme temperature conditions.

Applications

The AT27C080-90DC is versatile and can be used in a variety of applications, including:

  • Embedded systems for industrial control
  • Telecommunication infrastructure
  • Automotive electronics
  • Medical devices
  • Consumer electronics

Reliability and Quality

Microchip Technology is known for its commitment to quality and reliability, and the AT27C080-90DC is no exception. The device is manufactured using high-quality materials and tested rigorously to ensure it meets the industry standards for performance and durability.

Conclusion

Overall, the AT27C080-90DC from Microchip Technology is an excellent choice for developers and engineers looking for a reliable, high-speed memory solution. Its robust feature set and versatile applications make it a valuable component in a wide range of electronic systems.

You May Also Be Interested in

ON Semiconductor
524,288-Bit (64K x 8) High Performance CMOS EPROM | IC EPROM 512K PARALLEL 28CDIP
Need more? Email Us
ECAD model for FM27C512Q90
Atmel
2-Megabit 256K x 8 OTP EPROM / EPROM OTP 2M-bit 256K x 8 55ns 32-Pin PLCC
Need more? Email Us
ECAD model for AT27C020-55JI
Microchip Technology
IC OTP 512KBIT 70NS 28SOIC / EPROM OTP 512K-bit 64K x 8 70ns 28-Pin SOIC
Need more? Email Us
ECAD model for AT27LV512A-70RI
STMicroelectronics
IC EPROM UV 32MBIT 100NS 42CDIP
Need more? Email Us
ECAD model for M27V322-100F1
STMicroelectronics
EPROM OTP 8M-bit 1M x 8 100ns 32-Pin PDIP / IC OTP 8MBIT 100NS 32DIP
Need more? Email Us
ECAD model for M27C801-100B1
Microchip Technology
IC OTP 4MBIT 55NS 40DIP / EPROM OTP 4M-bit 256K x 16 55ns 40-Pin PDIP W
Need more? Email Us
ECAD model for AT27C4096-55PI
STMicroelectronics
512 Kbit 64Kb x8 UV EPROM and OTP EPROM
Need more? Email Us
ECAD model for M27C512-70XF1
Atmel
EPROM OTP 256K-bit 32K x 8 150ns 32-Pin PLCC
Need more? Email Us
ECAD model for 27C256-15/L
Maxim Integrated
IC EPROM 64K 1WIRE 8SO
Lowest to $88.2627
ECAD model for DS2506S+

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention