EN
  • EN
  • DE

MT9126AS1

Part No MT9126AS1
Manufacturer Microsemi Corporation
Catalog Interface - Telecom
Description IC TRANSCODER QUAD ADPCM 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Status Active
Purpose Telecom Circuit
Number of Circuits 4
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 5mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 1081025-MT9126AS1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MT9126AS1 CAD Model

Description

The MT9126AS1 is a Subscriber Line Interface Circuit (SLIC) manufactured by Microsemi Corporation (now Microchip Technology). It provides the necessary interface between a telephone line and a digital communication system.

Applications:

  • Voice over IP (VoIP) gateways
  • Private Branch Exchange (PBX) systems
  • Central office switches
  • Wireless local loop (WLL) systems
  • Analog telephone adapters (ATAs)

Features:

  • Battery Feed: Provides DC power to the telephone.
  • Ringing Generation: Generates ringing voltage to alert the telephone user.
  • Supervision: Detects on-hook and off-hook conditions.
  • Codec Interface: Interfaces with a codec for analog-to-digital and digital-to-analog conversion.
  • Loop Current Control: Regulates the current flowing through the telephone loop.
  • Test Interface: Provides a test interface for loop diagnostics.
  • Short Circuit Protection: Protects against short circuits on the telephone line.

Benefits:

  • Cost-Effective Solution: Provides a complete SLIC function in a single chip.
  • Reduced Component Count: Integrates many of the components required for a SLIC circuit.
  • Improved System Performance: Optimized for high-quality voice transmission.
  • Simplified Design: Easy to integrate into various communication systems.
  • Enhanced Reliability: Robust design ensures reliable operation.

Additional Details:

The MT9126AS1 provides battery feed, ringing, and supervision functionalities for analog telephone lines. It includes features such as programmable loop feed voltage and current limiting, allowing it to adapt to various telephone line conditions. The device also integrates voice codec interfaces, enabling seamless connection to digital communication systems. Specific features include programmable hybrid balance, which improves echo cancellation performance, and built-in test capabilities, allowing for easy loop diagnostics. It typically operates from a low voltage supply and consumes low power. Datasheets contain detailed information on voltage levels, current limits, and timing specifications.

You May Also Be Interested in

Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 676TEPBGA / Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)
Lowest to $43.6568
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess