EN
  • EN
  • DE

MT90863AL1

Part No MT90863AL1
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 128QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Function Switch
Number of Circuits 1
Voltage - Supply 3V ~ 3.6V
Current - Supply 52mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 128-BQFP
Supplier Device Package 128-PQFP (28x28)
Standard Package 48 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 645282-MT90863AL1
Ultra Librarian 3D Model Ultra Librarian MT90863AL1 CAD Model

Description

Microchip Technology's MT90863AL1: Advanced Digital Signal Processor

The MT90863AL1 from Microchip Technology is a highly integrated and sophisticated digital signal processor designed to meet the rigorous demands of modern communication systems. This robust component is part of Microchip's commitment to providing cutting-edge solutions for the telecommunications industry, offering a blend of performance, flexibility, and reliability.

At the core of the MT90863AL1 is its powerful processing capabilities, which are optimized for complex algorithms and signal processing tasks. This makes it an ideal choice for applications such as Voice over IP (VoIP), wireless base stations, and complex telephony systems. The device is engineered to handle multiple channels and a variety of codecs, ensuring compatibility with a wide range of communication standards and protocols.

The MT90863AL1 is equipped with an array of features designed to enhance its functionality and ease of integration into system designs. It boasts a high-speed interface for seamless data transfer, along with onboard memory for efficient data handling. The processor's architecture is designed to minimize power consumption while maximizing performance, making it suitable for energy-sensitive applications.

Developers will appreciate the comprehensive support provided by Microchip Technology, including detailed documentation, reference designs, and customer support. This ensures a smooth design-in process and helps to reduce time-to-market for products incorporating the MT90863AL1.

Key features of the MT90863AL1 include:

  • High-performance digital signal processing capabilities
  • Support for multiple voice channels and codecs
  • Low power consumption for energy-efficient designs
  • High-speed interfaces for fast data throughput
  • Onboard memory for optimal data management
  • Comprehensive support and resources from Microchip Technology

Overall, the MT90863AL1 is a testament to Microchip Technology's dedication to delivering high-quality components that empower communication systems with superior performance and reliability. Whether it's for VoIP, wireless infrastructure, or advanced telephony, the MT90863AL1 is a component that designers and engineers can rely on to build sophisticated, next-generation communication solutions.

You May Also Be Interested in

Others
Need more? Email Us
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
ST-Ericsson Inc
Lowest to $42.5952
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
ST-Ericsson Inc
Need more? Email Us
Infineon Technologies
Lowest to $5.6191
Infineon Technologies
Need more? Email Us
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess