Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Type IGBT
Configuration 3 Phase
Current 10A
Voltage 600V
Voltage - Isolation 2500Vrms
Manufacturer Package 25-PowerDIP Module (0.993", 25.23mm)
Manufacturer Pack Quantity 11
MSL Level 1 (Unlimited)
Win Source Part Number 1261029-STGIPS10K60T
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STGIPS10K60T CAD Model

Description

STGIPS10K60T - STMicroelectronics Intelligent Power Module

The STGIPS10K60T is a cutting-edge Intelligent Power Module (IPM) developed by STMicroelectronics, designed to deliver efficient and reliable performance for a wide range of applications. This high-performance module integrates advanced IGBTs with gate drivers and protection features, providing an all-in-one solution that simplifies design and enhances system reliability.

Key Features

  • Integrated Design: The STGIPS10K60T combines power MOSFETs and gate drivers in a single package, reducing component count and simplifying PCB layout.
  • High Power Efficiency: With a maximum operating voltage of 600V and a 10A current rating, this IPM is capable of driving high-power applications with minimal power losses.
  • Advanced Protection: The module includes features such as Under-Voltage LockOut (UVLO), Over-Current Protection (OCP), and Temperature Monitoring, ensuring safe operation under various conditions.
  • Optimized Switching Performance: The built-in gate drivers are designed for fast and efficient switching, reducing electromagnetic interference (EMI) and improving overall system performance.
  • Compact Package: The STGIPS10K60T comes in a 25-pin SMD package, which allows for a compact design footprint, ideal for space-constrained applications.

Applications

The versatility of the STGIPS10K60T makes it suitable for a broad range of applications, including:

  • Motor Drives
  • Inverters for Renewable Energy Systems
  • Uninterruptible Power Supplies (UPS)
  • Industrial Automation Systems

Easy Integration

Designed with ease of integration in mind, the STGIPS10K60T facilitates rapid development cycles, allowing engineers to bring their products to market faster. The module's comprehensive feature set and robust design ensure that it meets the stringent requirements of industrial applications, while also providing the flexibility needed for innovative solutions.

Conclusion

The STGIPS10K60T from STMicroelectronics represents a leap forward in IPM technology, offering designers a highly integrated, efficient, and protected module suitable for a wide array of high-power applications. With its advanced features and compact design, it stands out as a top choice for engineers looking to optimize performance while reducing development time and costs.

You May Also Be Interested in

Powerex Inc.
MOD DIPIPM 5A 600V SUPER MINI
Need more? Email Us
ECAD model for PS219B2-AS
Powerex Inc.
MOD IPM 600V 8A SUPERMINIDIP
Lowest to $90.0839
ECAD model for PS21963-4E
Powerex Inc.
MOD IPM DUAL 600V 200A
Need more? Email Us
ECAD model for PM200DSA060
Powerex Inc.
MOD IPM L1 100A 1200V
Lowest to $363.5821
ECAD model for PM100CL1A120
Powerex Inc.
MOD IPM 7PAC 1200V 10A
Need more? Email Us
ECAD model for PM10RSH120
Powerex Inc.
MOD IPM 7-PAC L1 25A 1200V
Need more? Email Us
ECAD model for PM25RL1A120
Powerex Inc.
MOD IPM 3PHASE IGB HF 1200V 75A
Need more? Email Us
ECAD model for PM75CVA120
Powerex Inc.
MOD PV-IPM H-BRDG 600V 50A / Power Driver Module IGBT H-Bridge 600 V 50 A Power Module
Need more? Email Us
ECAD model for PM50B4LA060
Infineon Technologies
20A, 600V with open Emitter Pins | IC PWR HYBRID 600V 20A SIP2
Need more? Email Us
ECAD model for IRAMX20UP60A

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.1599 $56.1599
3+ $46.0800 $138.2400
4+ $44.6400 $178.5600
6+ $43.2000 $259.2000
7+ $41.7600 $292.3200
9+ $37.4400 $336.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,353 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention