EN
  • EN
  • DE

M50FLW080AK5TG

Part No M50FLW080AK5TG
Manufacturer STMicroelectronics
Catalog Memory
Description 8 Mbit (13 x 64KByte Blocks + 3 x 16 x 4KByte Sectors), 3V Supply Firmware Hub / Low Pin Count Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210692-M50FLW080AK5TG
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M50FLW080AK5TG CAD Model

Description

STMicroelectronics M50FLW080AK5TG Flash Memory

The M50FLW080AK5TG is a high-performance flash memory device from STMicroelectronics, a global semiconductor leader known for its state-of-the-art electronic components. This particular model is part of the M50FLW series and is designed to provide reliable storage solutions for a wide range of applications, including embedded systems, automotive electronics, and industrial devices.

Key Features

  • Memory Size: The M50FLW080AK5TG offers a substantial 8 Mbit of memory, providing ample space for firmware storage, boot code, or data logging.
  • Interface: This device operates with a parallel interface, ensuring fast data transfer rates and easy integration with a variety of microcontrollers and processors.
  • Supply Voltage: It supports a supply voltage range of 2.7V to 3.6V, making it suitable for low-power applications and compatible with most 3.3V systems.
  • Access Time: With an access time of 70 ns, the M50FLW080AK5TG allows for quick read operations, which is critical for performance-sensitive applications.
  • Temperature Range: The device is designed to operate over an industrial temperature range from -40°C to +85°C, ensuring reliability and stability in harsh environments.
  • Packaging: The flash memory comes in a 48-LFBGA (Low-profile Fine-pitch Ball Grid Array) package, which provides a compact footprint and excellent thermal performance.

Applications

The M50FLW080AK5TG flash memory is versatile and can be used in various applications. It is particularly well-suited for:

  • Automotive control units
  • Industrial control systems
  • Telecommunication equipment
  • Consumer electronics
  • Medical devices

With its robust design and comprehensive features, the M50FLW080AK5TG from STMicroelectronics is an excellent choice for designers and engineers looking for a reliable flash memory solution. Its combination of capacity, speed, and durability ensures that it can meet the demands of even the most challenging applications.

You May Also Be Interested in

STMicroelectronics
M36DR432A10CZA6 St
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Cypress Semiconductor Corp
IC FRAM 8MBIT SPI 20MHZ 8GQFN / FRAM (Ferroelectric RAM) Memory IC 8Mb (1M x 8) SPI 20 MHz 8-GQFN (3.23x3.28)
Lowest to $29.6869
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
IC DRAM 32GBIT 1866MHZ FBGA / SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) 1.866 GHz
Need more? Email Us
STMicroelectronics
M36DR216C120ZA6T St
Need more? Email Us
STMicroelectronics
M36DR232A120ZA6T St
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8775 $52.8975
21+ $4.8226 $101.2746
33+ $4.6719 $154.1727
45+ $4.5212 $203.4540
58+ $4.3705 $253.4890
77+ $3.9184 $301.7168
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,210 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess