EN
  • EN
  • DE

LE89010QVCT

Part No LE89010QVCT
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Part Status Obsolete (End Of Life)
Number of Circuits 1
Mounting Style SMD
Supplier Device Package 48-LQFP
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814020-LE89010QVCT
Ultra Librarian 3D Model Ultra Librarian LE89010QVCT CAD Model

Description

The LE89010QVCT is a cutting-edge integrated circuit designed and manufactured by Microchip Technology, a global leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is specifically tailored for the telecommunications industry, offering a robust set of features for voice applications.

Key Features

  • High-Performance Voice Processing: The LE89010QVCT integrates advanced voice processing features, ensuring crystal-clear audio quality for both the user and the listener. Its high dynamic range and signal-to-noise ratio make it an excellent choice for demanding voice applications.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with minimal power draw, making it suitable for energy-sensitive applications and extending the life of battery-powered devices.
  • Compact Design: The compact footprint of the LE89010QVCT allows for seamless integration into a variety of telecommunication systems without occupying excessive board space.
  • Easy Integration: With a user-friendly interface and minimal external components required, this product is designed for easy integration into existing and new designs, reducing time to market and simplifying the design process.

Applications

The LE89010QVCT is versatile and can be used in a wide array of telecommunication applications, including but not limited to:

  • VoIP (Voice over Internet Protocol) terminals
  • Wireless communication devices
  • Analog and digital phone systems
  • Conference call hardware

Technical Specifications

Microchip's LE89010QVCT boasts technical specifications that ensure reliable and high-quality voice communication:

  • Supply Voltage: Specified for optimal performance
  • Operating Temperature: Suitable for a wide range of environments
  • Packaging: Available in industry-standard packaging options

Overall, the LE89010QVCT from Microchip Technology stands out as a superior choice for designers looking to enhance the performance and reliability of their voice communication systems. Its combination of high-quality voice processing, low power consumption, and ease of integration make it a valuable addition to any telecommunications project.

You May Also Be Interested in

Infineon Technologies
Lowest to $21.6228
Infineon Technologies
Lowest to $6.2971
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 64QFN
Need more? Email Us
ST-Ericsson Inc
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $9.2446
Broadcom Limited
Lowest to $10.8258

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess