EN
  • EN
  • DE

MICRF114T-I/OT

Part No MICRF114T-I/OT
Manufacturer Microchip Technology
Catalog RF Transmitters
Description RF XMITTER 285-445MHZ SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Frequency 285MHz ~ 445MHz
Applications -
Modulation or Protocol -
Data Rate (Max) 115.2kbps
Power - Output 13dBm
Current - Transmitting 11mA
Data Interface -
Antenna Connector -
Memory Size -
Features -
Voltage - Supply 1.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number MICRF114
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1373293-MICRF114T-I/OT
Ultra Librarian 3D Model Ultra Librarian MICRF114T-I/OT CAD Model

Description

Microchip Technology's MICRF114T-I/OT: A High-Performance RF Receiver IC

The MICRF114T-I/OT is a cutting-edge RF receiver integrated circuit (IC) developed by Microchip Technology, designed for a wide range of wireless applications. This compact and efficient receiver is part of Microchip's renowned family of radio frequency products, offering exceptional performance in a tiny package. The MICRF114T-I/OT is particularly well-suited for remote control, security systems, home automation, and other applications requiring reliable wireless communication.

At the heart of this device is its QwikRadio® technology, which enables it to operate at a frequency of 300MHz to 440MHz, making it versatile for various regional standards and frequencies. This RF receiver IC is capable of demodulating On-Off Keying (OOK) and Amplitude-Shift Keying (ASK) modulated signals, providing flexibility in the choice of modulation schemes for your wireless system.

One of the key features of the MICRF114T-I/OT is its low power consumption, which makes it ideal for battery-operated devices where power efficiency is critical. The receiver operates with a supply voltage range from 2.2V to 3.6V, ensuring compatibility with a variety of power sources and enabling it to be used in portable applications.

The MICRF114T-I/OT is available in a small 6-pin SOT-23 package, which is perfect for space-constrained applications. Its compact form factor allows it to be easily integrated into existing designs, minimizing the need for extensive redesigns and saving valuable board space.

Additionally, the MICRF114T-I/OT features an automatic gain control (AGC) circuit that adapts to varying signal strengths, ensuring reliable communication even in the presence of signal fluctuations. This, combined with its excellent sensitivity, guarantees robust performance in diverse environments and under various conditions.

For developers and engineers looking to create advanced wireless systems, the MICRF114T-I/OT from Microchip Technology offers an optimal blend of performance, efficiency, and size. Its ease of use and integration, along with Microchip's support and resources, make it a smart choice for your next RF communication project.

You May Also Be Interested in

Microchip Technology
RF TX IC ISM 315-433MHZ 32VFQFN
Lowest to $4.8972
Microchip Technology
RF Transmitter ASK/FSK 2.5V/3.3V 8-Pin TSSOP / IC TX UHF ASK/FSK 8TSSOP
Lowest to $2.4498
Maxim Integrated
IC TRANSMITTER ASK SOT23-8
Lowest to $1.6508
Microchip Technology
Transmitter IC for 300MHz to 450MHz operation / IC TX FRACT-N PLL 10TSSOP
Lowest to $14.5523
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
NXP / Nexperia
RF XMITTER 110-205KHZ 32VFQFN
Need more? Email Us
Microchip Technology
IC MCU FLASH 8BIT 2.3KB 14TSSOP
Need more? Email Us
Microchip Technology
IC TX UHF ASK/FSK 315MHZ10MSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1587 $57.9350
125+ $0.9508 $118.8500
190+ $0.9212 $175.0280
260+ $0.8914 $231.7640
340+ $0.8616 $292.9440
450+ $0.7725 $347.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess