EN
  • EN
  • DE

LC87F2708AUMFPTLM-E

Part No LC87F2708AUMFPTLM-E
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer ON Semiconductor
Win Source Part Number 295302-LC87F2708AUMFPTLM-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC87F2708AUMFPTLM-E CAD Model

Description

The LC87F2708AUMFPTLM-E is a state-of-the-art microcontroller unit (MCU) from ON Semiconductor, designed for high-performance applications that demand reliability, efficiency, and versatility. This advanced MCU is based on a proprietary core architecture that delivers exceptional processing power and speed, making it an ideal choice for a wide range of industrial, automotive, and consumer electronics applications.

Key Features

  • Advanced Core: The MCU features a powerful core that operates at a high clock speed, providing the computational horsepower required for complex tasks and multitasking.
  • Memory Capacity: It comes with ample built-in memory, including flash memory for program storage and RAM for data processing, facilitating robust and responsive operation.
  • Low Power Consumption: Designed with energy efficiency in mind, the LC87F2708AUMFPTLM-E minimizes power usage, making it suitable for battery-powered and energy-sensitive applications.
  • Robust I/O Capabilities: A wide array of input/output options offers flexibility in interfacing with other components and peripherals, enhancing the MCU's adaptability to different system configurations.
  • Analog Features: The inclusion of analog peripherals such as ADCs and DACs allows for direct interaction with sensors and actuators, streamlining system design and reducing the need for additional components.
  • Communication Protocols: Support for multiple communication protocols ensures easy integration into existing systems and facilitates data exchange with other devices.

Applications

The LC87F2708AUMFPTLM-E microcontroller is engineered to meet the rigorous demands of various applications, including:

  • Automotive control systems
  • Industrial automation and control
  • Consumer electronics
  • Smart home devices
  • Internet of Things (IoT) devices

With its robust feature set and ON Semiconductor's commitment to quality, the LC87F2708AUMFPTLM-E MCU is a reliable and versatile solution that can drive innovation and performance in your next project.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8505 $59.8605
50+ $2.3389 $116.9450
77+ $2.2661 $174.4897
106+ $2.1922 $232.3732
137+ $2.1194 $290.3578
183+ $1.9000 $347.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess