EN
  • EN
  • DE

MIC4830YML-TR

Part No MIC4830YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Lighting, Ballast Controllers
Description IC EL DRIVER 180VPP LN 8-MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Cut Reel
Type EL Lamp Driver
Frequency 60Hz to 1kHz
Supply Voltage - Operating 1.8 V to 5.5 V
Operating Supply Current 45μA
Dimming No
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MLF (2x2)
Win Source Part Number 1076647-MIC4830YML-TR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian MIC4830YML-TR CAD Model

Description

Microchip Technology's MIC4830YML-TR LED Driver

The MIC4830YML-TR from Microchip Technology is a high-performance, easy-to-use LED driver that is designed to provide a reliable and efficient solution for driving LEDs in a wide range of applications. This driver is particularly well-suited for portable devices, backlighting LCD displays, and general-purpose LED lighting due to its compact size and power efficiency.

Key Features

  • Output Voltage: The MIC4830YML-TR offers an output voltage range that is well-suited for driving LEDs, ensuring consistent illumination across various lighting conditions.
  • Drive Capability: This driver is capable of driving a significant number of LEDs, making it an ideal choice for applications requiring high brightness levels and consistent color rendering.
  • Efficiency: With its high efficiency, the MIC4830YML-TR minimizes power consumption, which is crucial for battery-powered devices, thereby extending their operational life.
  • Thermal Management: The device features excellent thermal management capabilities, ensuring it operates within safe temperature ranges, which is vital for maintaining the longevity and reliability of both the driver and the LEDs it powers.
  • Dimming Support: The MIC4830YML-TR supports dimming functionality, allowing for adjustable brightness levels, which can be particularly useful in creating ambient lighting conditions or conserving energy when full brightness is not required.
  • Packaging: It comes in a compact MLF® package that is suitable for space-constrained applications without compromising on performance.

Applications

The versatility of the MIC4830YML-TR allows it to be used in a wide array of applications, including:

  • Portable devices where battery life is critical
  • Backlighting for LCD panels in consumer electronics
  • General LED lighting solutions for both commercial and residential use
  • Automotive interior lighting, adding to the comfort and aesthetics of vehicle cabins

With its robust feature set and Microchip Technology's reputation for quality, the MIC4830YML-TR is an excellent choice for designers and engineers looking to integrate a reliable LED driving solution into their products. This driver's ability to provide consistent, efficient power to LEDs ensures that it will remain a go-to component for a multitude of lighting applications.

You May Also Be Interested in

Infineon Technologies
IC SMART BALLAST CONTROL 19DSO
Lowest to $3.1282
Texas Instruments
HIGHLY EFFICIENT PHASE SHIFT FULL BRIDGE CCFL CONTROLLER
Need more? Email Us
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $0.8408
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.6320
Infineon Technologies
IC SMART BALLAST CONTROL DSO18
Lowest to $2.0178
Maxim Integrated
IC CCFL CONTROL 24TSSOP
Lowest to $2.8378
Infineon Technologies
IC SMART BALLAST CONTROL DSO-16
Lowest to $1.4338
Fairchild/ON Semiconductor
IC DRIVER GATE HV SELF OSC 8-SOP
Lowest to $14.1493
Microchip Technology
Low Input Voltage, 160VPP Output Voltage, EL Driver | IC EL DRIVER 160VPP OUT 8-MSOP
Lowest to $0.9794

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess