Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type EL Lamp Driver
Frequency 55kHz to 75kHz
Supply Voltage - Operating 1.8 V to 6.5 V
Operating Supply Current 150μA
Dimming No
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 204934-HV833MG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HV833MG CAD Model

Description

Microchip Technology HV833MG: High-Voltage EL Lamp Driver

The HV833MG is a state-of-the-art electroluminescent (EL) lamp driver integrated circuit (IC) produced by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This high-performance IC is designed to efficiently drive EL lamps of up to 2.5 square inches in size, making it an ideal choice for applications requiring backlighting in portable, battery-operated devices such as PDAs, cellular phones, and handheld computers.

Key Features

  • High Efficiency: The HV833MG is optimized for low-power consumption, which extends battery life in portable applications. Its high-voltage capability ensures bright and uniform illumination of EL lamps.
  • Integrated High-Voltage DC-AC Converter: This driver IC includes an integrated oscillator and a high-voltage H-bridge output, which are designed to convert a low-voltage DC input into a high-frequency AC output, necessary for driving EL lamps.
  • Low Operating Voltage: The HV833MG operates from a 2.0V to 5.4V input, accommodating a wide range of battery technologies and allowing for flexible design options.
  • Compact Packaging: Available in a space-saving 8-pin MSOP (Micro Small Outline Package), the HV833MG is ideal for applications where board space is at a premium.

Applications

The HV833MG's versatile features make it suitable for a wide array of applications that require high-voltage EL lamp driving capabilities. These include:

  • Mobile phones and smartphones
  • Personal digital assistants (PDAs)
  • Portable media players
  • Handheld gaming devices
  • GPS receivers
  • Instrumentation panels

Conclusion

The HV833MG from Microchip Technology stands out as a reliable and efficient solution for driving high-voltage EL lamps in compact electronic devices. Its combination of low-power operation, high-efficiency, and small form factor packaging makes it an excellent choice for designers looking to enhance the user experience with bright and uniform backlighting without compromising on battery life or space constraints. The HV833MG is a testament to Microchip's commitment to providing innovative and practical integrated circuit solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8DIP
Need more? Email Us
ECAD model for FAN7710VN
Maxim Integrated
CCFL Controller 5V/9V/12V/15V/18V/24V 80kHz 24-Pin QSOP / IC CCFL BACKLIGHT CTRL 24-QSOP
Lowest to $58.5315
ECAD model for MAX8722AEEG+
Infineon Technologies
IC PFC BALLAST CTLR 20DIP / PFC BALLAST CONTROL IC
Lowest to $1.8835
ECAD model for IR2167PBF
Infineon Technologies
IC CNTRLR BALLAST DIMMING 16SOIC / Electronic Ballast Controller 14V 108KHz 16-Pin SOIC N T/R
Lowest to $4.5185
ECAD model for IR21592STR
Infineon Technologies
IC BALLAST CTRL 600V 16-SOIC
Lowest to $3.5703
ECAD model for IRS21571DSPBF
Microchip Technology
IC EL LAMP DRIVER 1KHZ 8DFN / EL Lamp Driver Controller 1kHz No 8-DFN (3x3)
Lowest to $4.3985
ECAD model for HV859K7-G
Fairchild/ON Semiconductor
IC DRIVER GATE HV SELF OSC 8-SOP
Lowest to $15.8472
ECAD model for FAN7387MX
Infineon Technologies
PFC & BALLAST CONTROL IC | IC PFC/BALLAST CONTROL 16-SOIC
Lowest to $1.3306
ECAD model for IR2166S
ON Semiconductor
IC DRIVER LAMP SGL 350MA 8SOIC
Need more? Email Us
ECAD model for CS1108EDFR8

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention