Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Type Automotive, Flasher
Supply Voltage - Operating 9 V to 15 V
Operating Supply Current 7mA
Dimming No
Temperature Range - Operating -40°C to 95°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1115183-U643B-MFPG3Y
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name U643B
Introduction Date February 25, 1997
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian U643B-MFPG3Y CAD Model

Description

The U643B-MFPG3Y is a cutting-edge component manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of their extensive portfolio of microcontroller, mixed-signal, analog, and Flash-IP solutions, which are known for their reliability and performance in challenging applications.

Designed with precision and functionality in mind, the U643B-MFPG3Y is tailored to meet the stringent requirements of modern electronic systems. It is commonly utilized in automotive and industrial applications, where its robustness and adaptability make it an ideal choice for designers seeking to enhance their systems' capabilities.

This product boasts an array of features that enable it to deliver exceptional performance. These include but are not limited to:

  • High integration levels, reducing the need for additional components and simplifying design complexity.
  • Advanced power management options, ensuring efficient operation and contributing to energy savings.
  • Enhanced security features, providing peace of mind through data protection and secure communication.
  • Wide operating temperature range, ensuring reliability in extreme conditions and environments.
  • Compatibility with a range of communication protocols, offering flexibility in system design and connectivity.

The U643B-MFPG3Y is also supported by Microchip Technology's comprehensive development tools and software, which facilitate a streamlined design process and accelerate time-to-market. Customers can access a wealth of resources, including development boards, software libraries, and expert technical support, to assist in the successful integration of this product into their applications.

Whether you're developing advanced automotive systems, sophisticated industrial controls, or any other application that demands high-quality, reliable components, the U643B-MFPG3Y from Microchip Technology is an excellent choice that promises to deliver performance, efficiency, and innovation.

You May Also Be Interested in

Maxim Integrated
EL Lamp Driver 5.5V 24-Pin TQFN EP / IC LAMP DVR EL QUAD HV 24TQFN
Lowest to $0.6655
ECAD model for MAX14521EETG+
Fairchild/ON Semiconductor
IC BALLAST CONTROL HV 8-SOP
Lowest to $0.3764
ECAD model for FAN7711MX
Maxim Integrated
CCFL Controller 5V/9V/12V/15V/18V/24V 80kHz 24-Pin QSOP / IC CCFL BACKLIGHT CTRL 24-QSOP
Lowest to $58.5315
ECAD model for MAX8722AEEG+
Maxim Integrated
CCFL Controller 5V/9V/12V/15V/18V/24V 100kHz 20-Pin QSOP / IC CTRLR CCFL BCKLGHT 20QSOP
Need more? Email Us
ECAD model for MAX1739EEP+
Maxim Integrated
Lowest to $1.5071
ECAD model for DS3991Z+TR/PP
ON Semiconductor
IC DRIVER LAMP SGL 350MA 8SOIC
Need more? Email Us
ECAD model for CS1108EDFR8
Linear Technology
IC SW REG CCFL DAC PROG 16SOIC / CCFL Controller 16-Pin SOIC N Tube
Need more? Email Us
ECAD model for LT1186FIS#PBF
Infineon Technologies
IC LIGHT BALLAST CONTROL / Lighting Drivers Controller IC
Need more? Email Us
ECAD model for IRS21681DSPBF
Infineon Technologies
IC BALLAST CTRL 600V 16-SOIC
Lowest to $3.5703
ECAD model for IRS21571DSPBF

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention