EN
  • EN
  • DE

FL7930BMX

Part No FL7930BMX
Manufacturer ON Semiconductor
Catalog PMIC - Lighting, Ballast Controllers
Description IC BALLAST CNTRL 350KHZ 8SOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Ballast Controller Controller 250kHz ~ 350kHz No 8-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name FL79
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FL7930BMX-ND, FL7930BMXCT, FL7930BMXDKR, FL7930BMXTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872041-FL7930BMX
Ultra Librarian 3D Model Ultra Librarian FL7930BMX CAD Model

Description

The FL7930BMX from ON Semiconductor is a cutting-edge power factor correction (PFC) controller designed for use in a wide range of applications requiring high efficiency and power factor correction. This advanced controller is part of ON Semiconductor's portfolio of energy-efficient power management devices, aimed at enabling more sustainable and cost-effective electronic solutions.

The FL7930BMX is specifically engineered to provide a robust and flexible solution for continuous conduction mode (CCM) PFC circuits. It integrates a number of features that enhance system performance and reliability, such as brown-out protection, open-loop protection, and over-voltage protection. These safeguards ensure that your electronic systems continue to operate smoothly under a variety of challenging conditions.

One of the key advantages of the FL7930BMX is its ability to significantly improve the power factor of electronic systems, bringing it closer to unity. This not only reduces energy waste but also minimizes the stress on the power grid, leading to a more sustainable and cost-effective operation. The device's high level of integration reduces the need for external components, simplifying the design and reducing the overall bill of materials.

The controller operates with a fixed-frequency continuous conduction mode which makes the design predictable and stable across different load conditions. It is also equipped with a zero-current detector (ZCD) which ensures that the power switch is turned on at the optimal moment, minimizing switching losses and enhancing the efficiency of the system.

ON Semiconductor's FL7930BMX is offered in a compact SOIC-8 package, making it suitable for space-constrained applications. Whether you are designing power supplies, lighting systems, or any application requiring efficient power factor correction, the FL7930BMX provides a reliable and efficient solution that will help you meet your design goals.

In summary, the FL7930BMX from ON Semiconductor is a smart choice for designers looking to improve power efficiency and reliability in their PFC applications. With its advanced features and compact design, it stands as a testament to ON Semiconductor's commitment to innovative and sustainable power management solutions.

You May Also Be Interested in

NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us
Microchip Technology
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-DIP / Controller
Lowest to $16.6366
Maxim Integrated
CCFL BACKLIGHT CONTROLLER
Need more? Email Us
Maxim Integrated
IC CCFL CNTRL 100KHZ 28TSSOP / CCFL Controller Controller 40kHz ~ 100kHz Yes 28-TSSOP
Need more? Email Us
Microchip Technology
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
Fairchild/ON Semiconductor
FLUORESCENT LIGHT CONTROLLER
Lowest to $1.0517
NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Lowest to $0.5821

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5953 $59.5300
240+ $0.4885 $117.2400
370+ $0.4732 $175.0840
505+ $0.4580 $231.2900
655+ $0.4428 $290.0340
875+ $0.3969 $347.2875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,370 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess