EN
  • EN
  • DE

UBA20270T/1518

Part No UBA20270T/1518
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Description IC CFL LAMP DVR 600V 16-SOIC / Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1002533-UBA20270T/1518
Ultra Librarian 3D Model Ultra Librarian UBA20270T/1518 CAD Model

Description

NXP UBA20270T/1518 High-Efficiency Power IC

The UBA20270T/1518 is an advanced high-voltage power IC designed by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This power integrated circuit (IC) is specifically tailored for driving high-brightness LEDs and is highly suitable for a variety of lighting applications, including general illumination, architectural lighting, and backlighting systems for LCD TVs and monitors.

The UBA20270T/1518 is equipped with a range of features that make it an efficient and robust solution for power management. It integrates a high-voltage power switch with a current-mode controller, enabling direct operation from a rectified universal mains supply of up to 350V. This integration allows for a compact design and simplifies the overall system architecture, reducing the number of external components required.

One of the standout features of the UBA20270T/1518 is its ability to provide precise current control, which is crucial for consistent brightness and color uniformity in LED applications. The IC also offers excellent power efficiency, which not only conserves energy but also minimizes heat generation, thereby extending the lifespan of the lighting system.

For protection, the UBA20270T/1518 is equipped with various safeguards, including overvoltage, overcurrent, and overtemperature protection. These features ensure the IC's reliability and longevity by preventing damage from electrical anomalies and thermal stress. Additionally, the device supports dimming functionality, allowing users to adjust the brightness of their lighting systems to create the desired ambiance or to further improve energy savings.

The UBA20270T/1518 comes in a compact surface-mount package, which is ideal for applications where space is at a premium. Its high level of integration and ease of use make it an excellent choice for designers looking to create sophisticated, energy-efficient lighting solutions with a quick time-to-market.

In summary, the NXP UBA20270T/1518 power IC is a high-performance, feature-rich solution that offers energy efficiency, precision control, and robust protection for a wide range of LED lighting applications.

You May Also Be Interested in

Maxim Integrated
LCD CONTRAST CONTROLLER
Lowest to $8.1406
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us
Infineon Technologies
IC BALLAST CNTRL 44KHZ 14DIP
Lowest to $2.2608
Microchip Technology
LOW NOISE 220VP-P EL DRIVER
Need more? Email Us
NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Lowest to $0.5821
Maxim Integrated
LCD CONTRAST CONTROLLER
Need more? Email Us
NXP / Nexperia
IC DRIVER HALF BRIDGE 14SOIC / Controller
Need more? Email Us
Fairchild/ON Semiconductor
FAN6111MPX / Controller
Lowest to $0.6722
STMicroelectronics
IC PFC/BALLAST CNTRL 20SO
Lowest to $3.3721

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5449 $51.7655
225+ $0.4471 $100.5975
350+ $0.4331 $151.5850
480+ $0.4192 $201.2160
620+ $0.4052 $251.2240
830+ $0.3633 $301.5390
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess