Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type EL Lamp Driver
Frequency 60Hz ~ 1kHz
Supply Voltage (V) 1.8V ~ 5.5V
Supply Current 45μA
Dimming No
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number MIC4830
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1222602-MIC4830YMM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC4830YMM CAD Model

Description

Microchip Technology's MIC4830YMM: A High-Performance LED Driver

The MIC4830YMM is a robust LED driver IC from Microchip Technology, designed to deliver precision and efficiency for a wide range of lighting applications. This compact, integrated solution comes in a space-saving 10-MSOP (Micro Small Outline Package) that is ideal for portable and space-constrained applications.

At the heart of this device is its ability to drive a string of LEDs with a constant current, ensuring uniform brightness and enhancing the longevity of the LED array. The MIC4830YMM can handle an output current of up to 85mA, which makes it versatile enough to power small-to-medium-sized LED displays or backlighting systems. Its input voltage range of 2.7V to 5.5V provides flexibility for use in various circuit configurations and compatibility with standard logic levels.

One of the key features of the MIC4830YMM is its integrated Schottky diode. This component is crucial for protecting the device against reverse current, which can occur when the power supply is disconnected, thus ensuring the reliability and safety of the overall system. Additionally, the LED driver incorporates thermal shutdown protection, safeguarding the IC from potential damage due to overheating.

The MIC4830YMM is not only powerful but also user-friendly. It offers a simple, straightforward interface that requires minimal external components, reducing design complexity and time to market. Designers can take advantage of its analog dimming capability, which allows for smooth and continuous brightness control, making it an excellent choice for applications where visual comfort and ambiance are important.

Overall, the MIC4830YMM from Microchip Technology stands out as an efficient and reliable solution for driving LEDs. Whether it's for handheld devices, automotive interior lighting, or general-purpose backlighting, this LED driver IC ensures consistent performance and quality illumination, all within a miniature package that fits seamlessly into modern electronic designs.

You May Also Be Interested in

ON Semiconductor
IC DRIVER LAMP SGL 350MA 8SOIC
Need more? Email Us
ECAD model for CS1108EDFR8
ON Semiconductor
Single Relay Driver IC
Need more? Email Us
ECAD model for CS1107EDFR8
Microchip Technology
Dimmable, Low Noise, Dual EL Lamp Driver | IC LED DRIVER DIMMABLE 16WQFN
Need more? Email Us
ECAD model for HV861K7-G
Fairchild/ON Semiconductor
IC BALLAST CONTROL HV 8-SOP
Lowest to $0.3764
ECAD model for FAN7711MX
Microchip Technology
Off-Line, High Voltage EL Lamp Driver | IC LED DRIVER HI VOLT 8SOIC
Need more? Email Us
ECAD model for HV809LG-G
Infineon Technologies
IC PFC BALLAST CTLR 20DIP / PFC BALLAST CONTROL IC
Lowest to $1.8835
ECAD model for IR2167PBF
Fairchild/ON Semiconductor
IC BALLAST CTRL CFL 8-DIP / Electronic Ballast Controller 14V 57.3KHz 8-Pin PDIP Tube
Need more? Email Us
ECAD model for FAN7710VLN
Monolithic Power Systems Inc.
IC EL LAMP DRIVER 190VPP 8MSOP / Controller 8-MSOP-EP
Lowest to $0.8409
ECAD model for MP3801DH-LF
Maxim Integrated
CCFL Controller 5V/9V/12V/15V/18V/24V 100kHz 20-Pin QSOP / IC CTRLR CCFL BCKLGHT 20QSOP
Need more? Email Us
ECAD model for MAX1739EEP+

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9970 $51.9610
31+ $3.2796 $101.6676
48+ $3.1771 $152.5008
66+ $3.0746 $202.9236
85+ $2.9721 $252.6285
113+ $2.6647 $301.1111
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,467 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention