EN
  • EN
  • DE

MIC2589R-1BM

Part No MIC2589R-1BM
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description SINGLE-CHANNEL NEGATIVE HIGH VOLTAGE HOT SWAP POWER CONTROLLERS/SEQUENCERS | IC CTRLR HOT SWAP NEG HV 14-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Hot Swap Controller, Sequencer
Internal Switch(s) No
Applications -48V
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Supply Voltage (V) -80V ~ -19V
Temperature Range - Operating -40°C ~ 85°C
Supply Current 4mA
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Feature Pins CFILTER, CNLD, DRAIN, PGTIMER, OV, PWRGD1, PWRGD2, PWRGD3, UV
Family Part Number MIC2589
Manufacturer Pack Quantity 54
MSL Level 1 (Unlimited)
Win Source Part Number 1222291-MIC2589R-1BM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2589R-1BM CAD Model

Description

Microchip Technology MIC2589R-1BM Product Overview

The MIC2589R-1BM from Microchip Technology is a high-performance, single-channel power ORing controller IC designed to enhance system reliability through seamless power source transitions. This advanced component is a crucial addition to applications requiring redundant power supplies, such as server farms, telecommunications equipment, and industrial systems.

Key Features

  • High-Speed ORing: The MIC2589R-1BM is capable of fast switching between power sources, ensuring uninterrupted power supply to critical systems.
  • Low On-Resistance: Featuring an integrated low on-resistance N-channel MOSFET, this controller minimizes voltage drop and power dissipation, enhancing overall efficiency.
  • Adjustable Turn-On Delay: Users can adjust the turn-on delay to prevent transient events during power source transitions, improving system stability.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device operates only when the input voltage is within an acceptable range, protecting the system from low-voltage conditions.
  • Over-Current Protection: With built-in over-current protection, the MIC2589R-1BM safeguards against excessive current draw that could damage the system.
  • Status Flag Output: An integrated flag output provides real-time status indication, which can be used for system monitoring and diagnostics.
  • Temperature Range: The device operates over an industrial temperature range, making it suitable for harsh environments.

Applications

The MIC2589R-1BM is ideal for a variety of applications where power redundancy is crucial. This includes:

  • Servers and data centers requiring high availability
  • Telecommunication equipment with critical uptime demands
  • Industrial control systems needing robust power management
  • Medical devices where consistent power supply is essential

Overall, the MIC2589R-1BM power ORing controller from Microchip Technology is a versatile and reliable solution for managing redundant power supplies in high-performance electronic systems. Its advanced features ensure seamless power transitions, system protection, and operational efficiency, making it an indispensable component in mission-critical applications.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $4.3657
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2957 $58.2527
27+ $4.3451 $117.3177
42+ $4.2100 $176.8200
57+ $4.0737 $232.2009
74+ $3.9386 $291.4564
99+ $3.5308 $349.5492
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess