Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1251030-SM5S17A
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM5S17A CAD Model

Description

The SM5S17A is a transient voltage suppressor (TVS) diode manufactured by Vishay. This diode is designed to protect sensitive electronic components from voltage transients induced by events such as electrostatic discharge (ESD), lightning strikes, and inductive switching. It is an essential component in safeguarding electronic equipment across a variety of applications.

Applications

  • Automotive Electronics: Protection of ECUs (Electronic Control Units), sensors, and communication buses in vehicles.
  • Industrial Equipment: Safeguarding PLCs (Programmable Logic Controllers), motor drives, and other industrial automation systems.
  • Telecom Equipment: Protection of communication lines and sensitive circuitry within telecommunications infrastructure.
  • Power Supplies: Providing overvoltage protection for input and output stages of power supplies, ensuring stable operation.
  • Consumer Electronics: Shielding sensitive integrated circuits (ICs) and other components in devices like televisions, set-top boxes, and various consumer electronics.

Features

  • High Surge Capability: Withstands high surge currents without degradation or failure.
  • Fast Response Time: Rapidly clamps transient voltages to minimize the risk of damage to protected components.
  • Low Clamping Voltage: Limits the voltage across protected components to a safe level, preventing overstress.
  • AEC-Q101 Qualified: Suitable for use in demanding automotive applications, guaranteeing high reliability.
  • RoHS Compliant: Meets environmental standards by restricting the use of hazardous substances.

Benefits

  • Enhanced Reliability: Prevents damage to sensitive electronics from transient voltage events.
  • Reduced Downtime: Minimizes downtime and maintenance costs associated with component failures due to overvoltage.
  • Extended Product Lifespan: Protects components from premature degradation and failure, increasing the product's overall lifespan.
  • Compliance with Standards: Meets industry standards for automotive and environmental compliance, ensuring product quality and safety.
  • Simplified Design: Provides a straightforward and effective overvoltage protection solution, simplifying circuit design and reducing the number of necessary components.

Additional Details

The SM5S17A features a standoff voltage of 17V. It is a unidirectional TVS diode available in a SMC (DO-214AB) package. The peak pulse power dissipation is rated at 6600W. The diode can operate in temperatures ranging from -55°C to +175°C. The breakdown voltage typically falls between 18.9V and 20.9V. At peak pulse current, the clamping voltage is approximately 27.6V.

You May Also Be Interested in

Yageo
SMDJ, DO-214AB, 7V, 12V, REEL 13 / 12V Clamp 250A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ7.0CA/TR13
Taiwan Semiconductor
TVS DIODE 94V 152V DO15 / 600 Watts Transient Voltage Suppressor Diodes
Lowest to €0.0287
ECAD model for P6KE110A
Yageo
SMDJ, DO-214AB, 33V, 53.3V, REEL / 53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to €0.1470
ECAD model for SMDJ33CA/TR13
Vishay
TVS DIODE 30V 48.4V DO219AB
Lowest to €0.2530
ECAD model for SMF30A-M3-08
Yageo
SMDJ, DO-214AB, 36V, 58.1V, AUTO / 58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to €0.1827
ECAD model for SMDJ36CA-AT/TR13
Littelfuse Inc.
TVS DIODE 2.8V 6V 10MSOP
Lowest to €0.4744
ECAD model for SP4044-04ATG
Texas Instruments
TVS DIODE 3.6V 8.9V 2X2SON / TPD1E04U04 1-Channel ESD Protection Diode with Low RDYN for HDMI 2.0 and USB 3.0
Lowest to €0.1616
ECAD model for TPD1E04U04DPLR
Alpha & Omega Semiconductor Inc.
TVS DIODE 5V 19.5V 2DFN / Ultra Low Capacitance One-line Bidirectional TVS Diode
Lowest to €0.0726
ECAD model for AOZ8831ADI-05
Micro Commercial Co
TVS DIODE 100V 162V DO214AA
Need more? Email Us
ECAD model for SMBJ100A-TP

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention