EN
  • EN
  • DE

MAX5921AESA+

Part No MAX5921AESA+
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT-SWAP CTRLR -48V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Auto Retry, Fault Timeout, Thermal Limit
Programmable Features Circuit Breaker, Current Limit, OVP, UVLO
Supply Voltage - Operating -80 V to -20 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 700μA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins OV, /PWRGD, UV
Win Source Part Number 1069581-MAX5921AESA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5921AESA+ CAD Model

Description

Maxim Integrated MAX5921AESA+ Hot-Swap Controller

The MAX5921AESA+ from Maxim Integrated is a sophisticated hot-swap controller designed to enable safe insertion and removal of circuit boards from a live backplane. This component is particularly useful in systems where maintenance or upgrades need to be performed without shutting down the entire system. The MAX5921AESA+ can be found in a variety of applications, including servers, RAID systems, and telecommunications equipment.

Key Features

  • Adjustable Overcurrent Protection: The device provides precise control over the current limit threshold, ensuring protection against overcurrent conditions.
  • Undervoltage Lockout (UVLO): It features an undervoltage lockout function that keeps the device off until the supply voltage reaches a safe operating level.
  • Programmable Fault Timer: The MAX5921AESA+ includes a programmable fault timer that allows users to set the duration for which an overcurrent condition is tolerated before the device takes action.
  • Circuit Breaker Function: This hot-swap controller offers a circuit breaker function that helps to prevent damage to the power source and the board being inserted.
  • Power-Good Output: It provides a power-good output signal that can be used to enable downstream converters after a successful power-up.

Product Specifications

  • Package Type: The MAX5921AESA+ is available in an 8-pin NSOIC package.
  • Operating Voltage Range: It operates over a wide voltage range, accommodating various system requirements.
  • Temperature Range: The device is designed to function reliably over an extended industrial temperature range.

The MAX5921AESA+ integrates seamlessly into systems requiring hot-swap functionality, providing robust protection features and enhancing system reliability. Its adjustable settings and real-time monitoring capabilities make it a versatile solution for managing power distribution in hot-swappable environments. Maxim Integrated's commitment to quality ensures that this hot-swap controller meets the stringent requirements of high-availability systems.

Note: For detailed technical specifications, application circuits, and safety information, please refer to the MAX5921AESA+ datasheet provided by Maxim Integrated.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.4229 $92.8458
4+ $38.0907 $152.3628
5+ $36.8999 $184.4995
7+ $35.7103 $249.9721
9+ $34.5195 $310.6755
12+ $30.9482 $371.3784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess