Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Mfr Sharp Microelectronics
Package Bulk
Product Status Obsolete
Sensing Distance 0.118" (3mm)
Sensing Method Through-Beam
Output Configuration Photodarlington
Current - DC Forward (If) (Max) 50 mA
Current - Collector (Ic) (Max) 40 mA
Voltage - Collector Emitter Breakdown (Max) 35 V
Response Time 80µs, 70µs
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Through Hole
Package / Case PCB Mount
Type Unamplified
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.49.8000
Other Names 425-1034-5
Standard Package 50
Win Source Part Number 1060960-GP1L52V
Ultra Librarian 3D Model Ultra Librarian GP1L52V CAD Model

Description

The photointerrupter is an unamplified type with a sensing method of through-beam.

  • Sensing Distance: 0.118" (3mm)
  • Output Configuration: Photodarlington
  • Response Time: 80µs, 70µs
  • Mounting: Through Hole
  • Operating Temperature: -25°C to 85°C
  • Voltage Breakdown: 35V
  • Maximum Collector Current: 40mA
  • Package: Bulk
  • Standard Package: 50

You May Also Be Interested in

TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL / Optical Sensor Through-Beam 0.125" (3.18mm) Phototransistor Module, Pre-Wired
Lowest to €15.9362
ECAD model for OPB840W11Z
Panasonic
SENSOR PHOTO 5MM 5-24VDC PNP
Need more? Email Us
ECAD model for PM-L44P
Omron
SENSOR OPT SLOT NPN MODULE / Optical Sensor Through-Beam 0.197" (5mm) NPN - Dark-ON/Light-ON - Selectable Module, Pre-Wired
Lowest to €5.1288
ECAD model for EE-SX676
Sharp Microelectronics
SENSOR OPTO SLOT 3MM DARL THRU
Lowest to €4.9808
ECAD model for GP1L52VJ000F
Omron
SENSOR OPTO 5MM SLOT PCB TERM
Lowest to €1.6258
ECAD model for EE-SX1115
Panasonic
SENSOR PHOTO 5MM 5-24VDC PNP
Need more? Email Us
ECAD model for PM-Y44P-C3
Panasonic
SENSOR OPT SLOT NPN MODULE
Need more? Email Us
ECAD model for PM-L44
Vishay
SENSR OPTO SLOT 3.1MM TRANS THRU
Need more? Email Us
ECAD model for TCST1300
Panasonic
SENSOR PHOTO 5MM 5-24VDC NPN
Need more? Email Us
ECAD model for PM-F44

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention