Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Omron Electronics Inc-EMC Div
Packaging Bulk
Status Active
Sensing Distance 0.197" (5mm)
Sensing Method Transmissive
Continuous forward current- Max 50mA
Maximum Current Collector 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Response Time 4μs, 4μs
Temperature Range - Operating -25°C to 85°C
Mounting Through Hole
Type Unamplified
Win Source Part Number 1035875-EE-SX1115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EE-SX1115 CAD Model

Description

The Omron Electronics Inc-EMC Div EE-SX1115 sensor is a transmissive type sensor that has a sensing distance of 5mm.

  • Sensing Distance: 5mm
  • Response Time: 4μs
  • Operating Temperature: -25°C to 85°C
  • Type: Unamplified
  • Maximum Current Collector: 20mA
  • Maximum Forward Current: 50mA
  • Mounting Type: through hole

You May Also Be Interested in

TT Electronics
SENS OPTO SLOT 3.18MM TRANS C-MT
Need more? Email Us
ECAD model for OPB870N55
Omron
SENSOR OPT SLOT NPN MODULE / Optical Sensor Through-Beam 0.197" (5mm) NPN - Dark-ON/Light-ON - Selectable Module, Pre-Wired
Lowest to €5.1288
ECAD model for EE-SX676
Vishay
SENSOR OPT SLOT PHOTOTRANS MODUL / Optical Sensor Through-Beam 0.118" (3mm) Phototransistor Module, No Lead, Slot Type
Lowest to €0.9916
ECAD model for TCPT1600X01
Lite-On Inc.
PHOTOINTERRUPTER SWITCH PTR SLOT
Lowest to €0.5367
ECAD model for LTH-301-05
Rohm Semiconductor
SENSOR OPT SLOT TRANSISTOR MODUL
Lowest to €0.8384
ECAD model for RPI-128
Panasonic
SENSOR PHOTO 5MM 5-24VDC PNP
Need more? Email Us
ECAD model for PM-Y44P-C3
Vishay
SENSR OPTO SLOT 3.1MM TRANS THRU
Lowest to €0.9167
ECAD model for TCST1202
Sharp Microelectronics
SENSOR OPT SLOT DARL PCB MOUNT / Optical Sensor Through-Beam 0.118" (3mm) Photodarlington PCB Mount
Need more? Email Us
ECAD model for GP1L52V
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
ECAD model for OPB360L11

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ €1.6258 €65.0309
90+ €1.3333 €119.9945
140+ €1.2922 €180.9117
190+ €1.2499 €237.4827
245+ €1.2088 €296.1491
330+ €1.0843 €357.8096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,850 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention