EN
  • EN
  • DE

MD1711FG-G

Part No MD1711FG-G
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description High Speed, Integrated Ultrasound Driver IC | IC ULTRASOUND DRIVER 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Applications Ultrasound Imaging
Supply Current 2mA
Supply Voltage (V) 1.3V ~ 5V
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number MD1711
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1221418-MD1711FG-G
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MD1711FG-G CAD Model

Description

Microchip Technology MD1711FG-G

The MD1711FG-G is a high-performance, precision integrated circuit from Microchip Technology, designed to cater to the advanced needs of modern electronic systems. This versatile component is part of Microchip's extensive portfolio of semiconductor products known for their reliability and innovation.

Key Features

  • High Accuracy: The MD1711FG-G is built for precision, ensuring that it delivers accurate performance in critical applications.
  • Low Power Consumption: This device is engineered to operate with minimal power draw, making it ideal for energy-sensitive projects.
  • Durable Design: With a robust construction, the MD1711FG-G is designed to withstand challenging conditions, ensuring longevity and consistent performance.
  • Advanced Technology: Leveraging Microchip's cutting-edge technology, the MD1711FG-G offers superior functionality that addresses a wide range of technical requirements.

Applications

The MD1711FG-G is suitable for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Communication infrastructure
  • Consumer electronics
  • Medical devices

Technical Specifications

Parameter Value
Operating Temperature -40°C to +85°C
Package Type Surface-Mount
Supply Voltage Specific to product series
Quality Grade Commercial

The MD1711FG-G is a testament to Microchip Technology's commitment to providing high-quality, reliable components that drive innovation across multiple sectors. With its exceptional features and broad application spectrum, this product is an excellent choice for designers and engineers looking to push the boundaries of electronic design.

You May Also Be Interested in

Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess