The SN75ALS192DR is a noteworthy integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular device belongs to the category of differential line drivers and receivers, which are essential components in facilitating reliable communication in electrically noisy environments.
Key Features
- Interface Type: Differential
- Number of Drivers/Receivers: 4/0
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: 0°C to 70°C
- Mounting Type: Surface Mount
- Package / Case: SOIC-16
- Data Rate: High-speed operation
- ESD Protection: Enhanced electrostatic discharge performance
Product Applications
The SN75ALS192DR is designed for bidirectional data communication on multipoint bus transmission lines. It is commonly used in applications such as:
- Telecommunications Equipment
- Networking Hardware
- Industrial Control Systems
- Professional Audio Equipment
Performance and Quality
With its robust design, the SN75ALS192DR ensures high-speed data transmission while maintaining signal integrity across long distances. The device features positive and negative current limiting and thermal shutdown for protection, which contributes to its reliability and longevity in harsh industrial environments. Texas Instruments' commitment to quality means that this product meets stringent industry standards for performance and durability.
Environmental Compliance
The SN75ALS192DR is RoHS compliant, adhering to environmental regulations that restrict the use of hazardous substances in electronic equipment. This reflects Texas Instruments' dedication to environmental responsibility and sustainability in its manufacturing processes.
Ordering Information
For purchasing and further information regarding the SN75ALS192DR, customers can visit the Texas Instruments official website or contact authorized distributors. The product is available in tape and reel packaging, facilitating efficient assembly for high-volume production.