Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Mode Average Current
Frequency - Switching 250kHz
Current - Startup 150μA
Supply Voltage - Operating 10.8 V to 17 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1115833-UCC2819ADR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2819ADR CAD Model

Description

The UCC2819ADR is a versatile Power Factor Correction (PFC) controller IC designed and manufactured by the renowned semiconductor company Texas Instruments (TI). This integrated circuit is specifically engineered to enhance the power factor of AC-DC power conversion systems. By optimizing the phase angle and the magnitude of the input current, it ensures that the power drawn from the mains is utilized more efficiently, leading to reduced power losses and improved overall system performance.

Key Features

  • Advanced Control Method: The UCC2819ADR employs an average current mode control method, which provides superior performance and stability over a wide range of operating conditions.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various applications and simplifying power supply design.
  • Programmable Output: The device allows for programmable maximum output voltage, enabling customization for specific system requirements.
  • Low-Power Startup: It features a low startup supply current, which minimizes standby power consumption, making it suitable for energy-efficient designs.
  • High-Frequency Operation: Capable of high-frequency operation, the UCC2819ADR facilitates the use of smaller, lighter, and less expensive passive components, resulting in a more compact and cost-effective power supply design.

Applications

The UCC2819ADR is ideal for a variety of power supply applications where power factor correction is essential. These include:

  • AC-DC power supplies for personal computers and servers
  • Telecommunications equipment power supplies
  • Industrial power systems
  • Consumer electronics
  • Lighting systems

Technical Specifications

As a high-performance PFC controller, the UCC2819ADR offers a range of technical specifications that make it a robust choice for power management solutions:

  • Operating Temperature Range: -40°C to +85°C
  • Package Type: SOIC-16
  • Switching Frequency: Up to 500 kHz
  • Total Harmonic Distortion (THD) Reduction
  • Soft-Start Capability to Limit Inrush Current

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the UCC2819ADR is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC PFC CONTROLLER 8SOIC
Lowest to $1.5070
ECAD model for MP44010HS-LF-Z
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
ECAD model for FT821AA
ON Semiconductor
IC PFC CTLR/PRECONVERTER 8-SOIC
Lowest to $0.3412
ECAD model for NCP1608BDR2G
NXP / Nexperia
IC CTLR SMPS 8SO / AC/DC Switching Converters
Need more? Email Us
ECAD model for TEA1532CT/N1,118
Texas Instruments
IC PFC/PWM COMB CTRLR 20SOIC / PWM CONTRLR 0.1mA 230kHz 20-Pin SOIC T/R
Lowest to $6.1583
ECAD model for UCC28511DWR
ON Semiconductor
IC PFC COMPACT PRECONVERT 8SOIC
Lowest to $4.5637
ECAD model for MC33260DR2
Texas Instruments
IC PFC/PWM COMB CTRLR 20SOIC / PWM CONTRLR 0.1mA 230kHz 20-Pin SOIC T/R
Lowest to $6.3743
ECAD model for UCC28517DWR
Fairchild/ON Semiconductor
IC CONTROLLER PFC 5V 35MA 20SOIC
Lowest to $6.5029
ECAD model for ML4821CS
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for ML4800AMYG

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention