EN
  • EN
  • DE

UC3855BN

Part No UC3855BN
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVERAGE CURR 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Mode Average Current
Frequency - Switching 500kHz
Current - Startup 150μA
Supply Voltage - Operating 10.5 V to 20 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 20-PDIP
Win Source Part Number 1115585-UC3855BN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3855BN CAD Model

Description

The UC3855BN, manufactured by Texas Instruments, is a state-of-the-art integrated circuit designed for power factor correction (PFC) applications. It is engineered to provide high-efficiency power conversion which is crucial for modern electronic systems. The device is tailored to meet the demands of both consumer and industrial markets where power efficiency and reliability are paramount.

Key Features

  • Enhanced Control: The UC3855BN offers advanced control features for PFC, including programmable output voltage and current limiting, which ensure stable and efficient operation under varying load conditions.
  • Wide Operating Range: This controller operates over a wide input voltage range, making it suitable for universal AC input applications. It also supports a broad range of output power, catering to a diverse set of electronic devices.
  • High-Frequency Operation: With its capability to operate at high switching frequencies, the UC3855BN enables the use of smaller, more cost-effective external components, leading to compact and lightweight power supply designs.
  • Low Power Dissipation: Thanks to its high efficiency, the device dissipates less power as heat, thus reducing the need for extensive heat sinking and allowing for more compact system designs.
  • Integrated Protections: The UC3855BN includes a range of protection features such as overvoltage, under-voltage lockout, and soft-start, which contribute to the overall system reliability and safety.

Applications

The UC3855BN is versatile and can be used in a variety of applications where power factor correction is required. It is ideal for:

  • Switch-mode power supplies (SMPS)
  • AC-DC converters
  • Power supplies for desktops and servers
  • Industrial power systems
  • Telecommunications equipment

Technical Specifications

The UC3855BN is available in a PDIP-16 package, ensuring ease of integration into various circuit designs. It is characterized by a wide temperature operating range, which guarantees performance in extreme conditions. The device also complies with various industry standards, ensuring its suitability for global applications.

Conclusion

With its robust feature set and flexible application range, the UC3855BN from Texas Instruments stands out as a premier solution for designers looking to improve power efficiency and performance in their electronic products. Its high-frequency operation, integrated protections, and power-saving capabilities make it an excellent choice for a wide array of PFC applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4595 $58.3785
7+ $15.9668 $111.7676
10+ $15.4679 $154.6790
14+ $14.9689 $209.5646
18+ $14.4699 $260.4582
24+ $12.9730 $311.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,050 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess