EN
  • EN
  • DE

MCP96RL00-E/MX

Part No MCP96RL00-E/MX
Manufacturer Microchip Technology
Catalog Interface - Sensor and Detector Interfaces
Description THERMOCOUPLE I2C CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Microchip Technology
Package Tube
Type Thermocouple to Digital Converter
Input Type Thermocouple
Output Type I2C
Current - Supply 300 µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-VQFN Exposed Pad
Supplier Device Package 20-MQFN (5x5)
Base Product Number MCP96RL00
Standard Package 73
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340447-MCP96RL00-E/MX
Ultra Librarian 3D Model Ultra Librarian MCP96RL00-E/MX CAD Model

Description

The MCP96RL00-E/MX from Microchip Technology is a sophisticated thermocouple-to-digital converter integrated circuit that is designed to deliver precise temperature measurements with a direct digital output. This high-performance device is an ideal solution for a wide range of temperature sensing applications, from industrial systems to consumer products.

At the heart of the MCP96RL00-E/MX lies a robust thermocouple EMF (Electromotive Force) to degree Celsius converter, which is capable of interpreting the millivolt signals generated by a thermocouple. It then converts these signals into a temperature reading with a resolution of 0.1°C. The device supports a variety of thermocouple types, including K, J, T, N, S, E, B, and R, providing flexibility to match different measurement requirements.

One of the key features of the MCP96RL00-E/MX is its built-in cold junction compensation. This is critical for maintaining accuracy, as it adjusts the temperature reading to account for the temperature difference between the thermocouple junction and the IC itself. Additionally, the device offers a high level of noise immunity and is designed to operate in harsh environments, where temperatures can range from -40°C to +125°C.

Communication with the MCP96RL00-E/MX is facilitated through an SPI (Serial Peripheral Interface), allowing for easy integration into a microcontroller-based system. The device also includes fault detection capabilities, which can signal if the thermocouple is open, shorted, or operating outside of its specified range. This ensures reliable and safe operation in critical applications.

The MCP96RL00-E/MX comes in a compact, surface-mount package, making it suitable for space-constrained applications. With its precision temperature measurement, robust design, and versatile interface options, the MCP96RL00-E/MX from Microchip Technology is a top-tier component for any temperature monitoring and control system.

You May Also Be Interested in

Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Semtech Corporation
IC DAS ZOOM ADC 3INP SPI 16MLPQ
Need more? Email Us
Rohm Semiconductor
IC PREAMP HBD PIR SENSOR 14SSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $2.6842
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9695 $55.7560
18+ $5.7185 $102.9330
28+ $5.5398 $155.1144
38+ $5.3611 $203.7218
49+ $5.1824 $253.9376
65+ $4.6463 $302.0095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 310 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess