EN
  • EN
  • DE
  • IT

MCP73861T-I/MLG

Part No MCP73861T-I/MLG
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC BATT CONTRL LI-ION 1CEL 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Charger IC Lithium Ion/Polymer 16-QFN (4x4)
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-VQFN Exposed Pad
Case / Package 16-QFN (4x4)
Family Name MCP73861
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP73861T-I/MLG-ND, MCP73861T-I/MLGCT-NDR, MCP73861T-I/MLGRCT, MCP73861T-I/MLGRTR, MCP73861T-I/MLGRTR-ND, MCP73861T-I/MLGTR, MCP73861T-I/MLGRCT-ND, MCP73861TIMLG, MCP73861T-I/MLGCT
Quantity per package 3300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926735-MCP73861T-I/MLG
Ultra Librarian 3D Model Ultra Librarian MCP73861T-I/MLG CAD Model

Description

Microchip Technology's MCP73861T-I/MLG: Advanced Charge Management Controller

The MCP73861T-I/MLG is a sophisticated, fully integrated charge management controller from Microchip Technology, designed to cater to the needs of high-performance, space-constrained applications. This advanced single-cell, fully-integrated Li-Ion/Li-Polymer charge management controller is perfect for portable electronic devices that require efficient and safe charging solutions.

The device comes in a 20-QFN (4x4mm) package, making it an excellent choice for compact designs. Its precision programmable charge algorithm with selectable charge termination ensures the battery is charged optimally, enhancing the life and performance of your portable device's battery. The MCP73861T-I/MLG supports a wide input voltage range and provides an array of features that safeguard both the charging process and the battery.

Key Features:

  • Integrated Pass Transistor: The device includes an integrated pass transistor which streamlines the design process by reducing external component count.
  • Programmable Charge Current: Users can program the charge current from 1 mA to 1 A, providing flexibility to work with a variety of battery sizes and desired charge times.
  • Thermal Regulation: This ensures the charge cycle continues safely even under high power or high ambient conditions.
  • Automatic Power-Down: The MCP73861T-I/MLG automatically powers down when the charge cycle is complete, conserving energy and extending battery life.
  • Preconditioning of Deeply Depleted Cells: It includes a preconditioning feature that gently charges a deeply depleted battery, helping to restore it to a state where normal charging can occur.
  • Status Indicators: The device provides status indications through its STAT pin, enabling real-time monitoring of the charging process.

With its advanced level of integration and performance, the MCP73861T-I/MLG from Microchip Technology represents a reliable and efficient solution for charging Li-Ion and Li-Polymer batteries in your next portable application. Its comprehensive set of safety features and design flexibility make it a go-to choice for engineers looking to enhance the user experience by ensuring longer battery life and safe operation of their products.

You May Also Be Interested in

Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $94.4316 $94.4316
2+ $91.4806 $182.9612
3+ $88.5296 $265.5888
4+ $85.5786 $342.3144
5+ $76.7255 $383.6275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess