EN
  • EN
  • DE
  • IT

XL1410

Part No XL1410
Manufacturer XLSemi
Catalog Misc Products
Description 2A 380KHz 18V Buck DC to DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer XLSemi
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842808-XL1410
Ultra Librarian 3D Model Ultra Librarian XL1410 CAD Model

Description

The XL1410 is a 2A, 100V step-down DC-DC converter manufactured by XLSemi. It's designed for applications requiring efficient power conversion from a higher voltage input to a lower voltage output. This device integrates a high-side power MOSFET, simplifying the overall circuit design and reducing the number of external components needed.

Applications:

  • Power adapters
  • Battery chargers
  • Distributed power systems
  • Pre-regulators for linear regulators
  • Industrial power supplies

Features:

  • Wide input voltage range: 8V to 100V
  • 2A continuous output current
  • Fixed 150kHz switching frequency
  • Excellent line and load regulation
  • Built-in thermal shutdown protection
  • Built-in current limit protection
  • High efficiency up to 90%
  • Available in SOP8 package

Benefits:

  • Simplified design: Integration of the power MOSFET reduces external component count and simplifies PCB layout.
  • High efficiency: Minimizes power losses, resulting in cooler operation and extended battery life in portable applications.
  • Robust protection: Over-temperature and over-current protection features enhance system reliability and prevent damage in fault conditions.
  • Wide input voltage range: Suitable for a wide variety of applications with varying input voltage requirements.
  • Compact size: The SOP8 package allows for a small footprint on the PCB.

Additional Details:

The XL1410 operates at a fixed switching frequency of 150kHz, which helps to minimize EMI and noise. It also features excellent line and load regulation, ensuring a stable output voltage even with variations in input voltage or load current. The internal current limit and thermal shutdown protection features protect the device from damage in overload or over-temperature conditions. The device is available in a standard SOP8 package.

For optimal performance, it is recommended to use appropriate external components such as input and output capacitors and an inductor, selected according to the application requirements. Consult the datasheet for detailed recommendations on component selection and PCB layout.

You May Also Be Interested in

Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1639 $50.8090
745+ $0.1345 $100.2025
1,155+ $0.1303 $150.4965
1,590+ $0.1261 $200.4990
2,055+ $0.1219 $250.5045
2,745+ $0.1093 $300.0285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,800 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess