EN
  • EN
  • DE
  • IT

MCP73842T-840I/UN

Part No MCP73842T-840I/UN
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC CONTROLLER LI-ION 8.4V 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1 to 2
Programmable Features Timer
Fault Protection Over Temperature
Battery Pack Voltage 8.4V
Maximum Supply Voltage 12V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-MSOP
Win Source Part Number 226104-MCP73842T-840I/UN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP73842T-840I/UN CAD Model

Description

Microchip Technology's MCP73842T-840I/UN: Advanced Charge Management Controller

The MCP73842T-840I/UN is a highly efficient, single-cell, fully integrated linear charge management controller from Microchip Technology, a leader in microcontroller and analog semiconductors. Designed specifically for space-constrained and cost-sensitive applications, this miniature device is ideal for portable electronic devices that utilize rechargeable Lithium-Ion (Li-Ion) or Lithium Polymer (Li-Poly) batteries.

This charge management controller operates over a wide input voltage range and provides a full suite of features to ensure the safe and reliable charging of your battery. The MCP73842T-840I/UN offers a programmable charge current up to 500 mA, enabling users to tailor the charging process to the specifications of their particular battery and application. The device also includes an automatic power-down feature, which minimizes power consumption when the battery is fully charged or when no battery is present.

One of the key features of the MCP73842T-840I/UN is its precision charge voltage regulation, which is critical for maximizing battery capacity and life. The device maintains tight regulation, ensuring the battery is charged to its peak voltage without overcharging. Additionally, it incorporates safety features such as thermal regulation, which protects the device and battery from overheating during the charging process.

With its small footprint in a 6-pin SOT-23 package, the MCP73842T-840I/UN is optimized for portable applications where space is at a premium. It is also characterized for operation across a broad temperature range of -40°C to +85°C, making it suitable for a wide variety of environments and conditions.

Overall, the MCP73842T-840I/UN from Microchip Technology represents a compact, efficient, and versatile solution for your battery charging needs. Whether you're designing a handheld medical device, a wearable gadget, or any portable electronic device, this charge management controller is engineered to deliver reliable performance and extend the life of your battery.

You May Also Be Interested in

Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8432 $53.8048
32+ $3.1534 $100.9088
50+ $3.0549 $152.7450
68+ $2.9563 $201.0284
88+ $2.8578 $251.4864
118+ $2.5622 $302.3396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,780 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess