EN
  • EN
  • DE
  • IT

MCP73833T-AMI/UN

Part No MCP73833T-AMI/UN
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description Linear Battery Charger Controller Li-Ion/Li-Pol 1000mA 4.2V 10-Pin MSOP T/R / IC LI-ION/LI-POLY CTRLR 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Temperature
Charge Current - Max 1.1A
Battery Pack Voltage 4.2V
Voltage Supply MAX 6V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 788343-MCP73833T-AMI/UN
Popularity Medium
Supply and Demand Status Balance
Family Name MCP73833
Introduction Date September 05, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MCP73833T-AMI/UN CAD Model

Description

The MCP73833T-AMI/UN is a highly integrated lithium-ion/lithium-polymer charge management controller from Microchip Technology, designed to provide reliable charging for single-cell Li-Ion/Li-Po batteries. This advanced battery charger IC comes in a compact 10-DFN (3x3) package, making it suitable for space-constrained applications.

Featuring an input voltage range of 4.5V to 6.0V, the MCP73833T-AMI/UN can deliver a charge current up to 1A, which is adjustable via an external resistor. This flexibility allows designers to tailor the charging current to the needs of specific battery sizes and capacities, ensuring efficient and safe charging cycles.

The MCP73833T-AMI/UN incorporates a host of safety features to protect both the battery and the charging system. These include preconditioning of deeply discharged batteries, cell temperature monitoring for thermal protection, and automatic termination when the battery is fully charged. Additionally, the device offers over-voltage protection, ensuring that the battery is not exposed to damaging charging voltages.

A standout feature of this IC is its status output that provides real-time feedback on the charging process through LED indicators. This allows users to easily monitor the state of the charge, with indications for power good, charging, and charge completion states.

Designed to operate with a single input, the MCP73833T-AMI/UN simplifies the power supply design, making it ideal for portable applications such as handheld devices, Bluetooth headsets, and digital cameras. Moreover, its automatic power-down feature minimizes power consumption when the charger is not in use, contributing to the overall energy efficiency of the application.

In summary, the MCP73833T-AMI/UN from Microchip Technology is a sophisticated, compact, and feature-rich battery charge management solution that ensures safe and efficient charging for lithium-ion and lithium-polymer batteries, making it an excellent choice for a wide range of portable electronic applications.

You May Also Be Interested in

Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8123 $54.3690
70+ $1.4870 $104.0900
105+ $1.4405 $151.2525
145+ $1.3941 $202.1445
190+ $1.3476 $256.0440
250+ $1.2082 $302.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess