EN
  • EN
  • DE
  • IT

ZXMD63C02XTC

Part No ZXMD63C02XTC
Manufacturer Diodes Incorporated
Catalog FETs - Arrays
Description 20V DUAL N AND P-CHANNEL ENHANCEMENT MODE MOSFET | MOSFET N/P-CH 20V 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Status Obsolete
Transistor Polarity N and P-Channel
FET Feature Logic Level Gate
Vds - Drain-Source Breakdown Voltage 20V
Rds On (Maximum) at Id, Vgs 130mOhm at 1.7A, 4.5V
Gate Source Voltage(th) (Maximum) at Id 700mV at 250μA (Minimum)
Gate Charge (Qg) (Maximum) at Vgs 6nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds 350pF at 15V
Maximum Power 1.04W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 1283419-ZXMD63C02XTC
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian ZXMD63C02XTC CAD Model

Description

Product Overview: ZXMD63C02XTC from Diodes Incorporated

The ZXMD63C02XTC is a high-performance, dual P-channel enhancement mode MOSFET from Diodes Incorporated, designed to deliver efficient power management and control in a compact package. This advanced semiconductor device is tailored for a wide range of applications, including load switching, power management, and other circuits where a low on-resistance and high switching speed are essential.

Key Features:

  • Low On-Resistance: The device features an exceptionally low on-resistance, which minimizes power loss and enhances overall efficiency, making it suitable for power-intensive applications.
  • High-Speed Switching: With its fast switching capabilities, the ZXMD63C02XTC can handle high-frequency operations, contributing to improved performance in various electronic circuits.
  • Dual P-Channel MOSFET: The integration of two P-channel MOSFETs in a single package allows for reduced component count and simplified design in applications requiring complementary or dual P-channel configurations.
  • Power-SO8 Package: Encased in a Power-SO8 package, the ZXMD63C02XTC offers a compact footprint while ensuring good thermal performance and reliability.
  • RoHS Compliant: Adhering to environmental standards, this product is RoHS compliant, reflecting Diodes Incorporated's commitment to reducing the environmental impact of their components.

Applications:

The ZXMD63C02XTC is versatile and can be employed in a variety of applications, including:

  • Power Supply Circuits
  • DC-DC Converters
  • Battery Management Systems
  • Load Switching
  • Motor Control Circuits

Technical Specifications:

Below are some of the key technical specifications of the ZXMD63C02XTC:

  • Drain-Source Voltage (V<sub>DS): -20V
  • Continuous Drain Current (I<sub>D): -4.3A
  • Power Dissipation (P<sub>D): 1.4W
  • Operating Temperature Range: -55°C to +150°C

With its robust design and advanced features, the ZXMD63C02XTC from Diodes Incorporated stands out as a reliable and efficient solution for modern electronic applications requiring high-performance power management.

You May Also Be Interested in

Infineon Technologies
HEXFETPower MOSFET | MOSFET 2N-CH 20V 8.9A 8-SOIC
Lowest to $0.4379
Vishay
Trans MOSFET N-CH 30V 14.3A/26A 8-Pin PowerPAIR EP T/R / MOSFET 2N-CH 30V 16A POWERPAIR
Lowest to $2.1794
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821
Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 5.5A 8-Pin SOIC
Lowest to $0.3026
Infineon Technologies
HEXFET POWER MOSFET | MOSFET N/P-CH 20V 8-SOIC
Lowest to $9.6044
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor with Schottky Diode / Trans MOSFET N-CH 30V 11A 8-Pin SOIC
Lowest to $0.1478
ON Semiconductor
Monolithic Common Drain P-Channel 2.5V Specified PowerTrench | MOSFET 2P-CH 20V 6.5A BGA
Lowest to $1.5064

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess