EN
  • EN
  • DE

AMC1035QDRQ1

Part No AMC1035QDRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC SIGMA-DELT MOD 16BT 82K 8SOIC / Sigma-Delta Modulator 16 b 82k Serial 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Sigma-Delta Modulator
Number of Channels 1
Resolution (Bits) 16 b
Sampling Rate (Per Second) 82k
Data Interface Serial
Voltage Supply Source Analog and Digital
Voltage - Supply 3V ~ 5.5V, 3V ~5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AMC1035
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-AMC1035QDRQ1CT,296-AMC1035QDRQ1TR,296-AMC1035QDRQ1DKR
Standard Package 2,500
Win Source Part Number 1136169-AMC1035QDRQ1
Ultra Librarian 3D Model Ultra Librarian AMC1035QDRQ1 CAD Model

Description

Overview of Texas Instruments AMC1035QDRQ1

The Texas Instruments AMC1035QDRQ1 is a high-precision, delta-sigma modulator with a fully-differential input and data output optimized for direct connection to microcontrollers and digital signal processors. It is specifically designed for the demanding requirements of automotive and industrial sensor applications, providing accurate analog-to-digital conversion of wide dynamic range signals.

Key Features

  • High Precision: This device offers a 16-bit analog-to-digital converter (ADC) with a delta-sigma modulator, ensuring high precision in signal conversion.
  • Wide Input Range: The AMC1035QDRQ1 can handle a wide range of input voltages, making it versatile for various types of sensors and signal conditions.
  • Programmable Data Rates: It supports programmable data rates, allowing users to optimize the trade-off between speed and resolution.
  • Automotive Qualified: As a Q1 device, it meets the stringent requirements of the automotive industry, including extended temperature ranges and reliability standards.
  • Low Power Consumption: Designed to operate with low power consumption, it is ideal for power-sensitive applications.

Applications

The AMC1035QDRQ1 is well-suited for a variety of applications that require high-precision data acquisition, including but not limited to:

  • Automotive sensor interfaces
  • Motor control feedback systems
  • Battery management systems
  • Industrial process control

Technical Specifications

The device operates over a wide supply range and is available in a small VSSOP-16 package. It features a serial interface compatible with SPI, QSPI, MICROWIRE, and many common DSP serial interfaces. With its robust design and advanced features, the AMC1035QDRQ1 is a reliable choice for critical applications where precision and durability are paramount.

You May Also Be Interested in

Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6355 $50.8970
34+ $2.9830 $101.4220
52+ $2.8897 $150.2644
72+ $2.7965 $201.3480
93+ $2.7033 $251.4069
124+ $2.4237 $300.5388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,110 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess