EN
  • EN
  • DE
  • IT

MCP73831T-2DCI/MC

Part No MCP73831T-2DCI/MC
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC CONTROLLER LI-ION 4.2V 8DFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Voltage
Charge Current - Max 500mA
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-DFN (2x3)
Win Source Part Number 1075387-MCP73831T-2DCI/MC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP73831T-2DCI/MC CAD Model

Description

The MCP73831T-2DCI/MC from Microchip Technology is a highly integrated linear charge management controller designed for use in space-limited and cost-sensitive applications. This compact, single-cell, fully integrated Li-Ion and Li-Polymer charge management controller provides a reliable solution for charging batteries efficiently and safely.

Key Features

  • Charge Regulation: The device offers constant-current/constant-voltage operation with thermal regulation to maximize charge rate without risk of overheating.
  • Programmable Charge Current: Users can set the charge current from 15mA to 500mA by selecting the appropriate external resistor value.
  • High Accuracy: Preset voltage regulation ensures accuracy within ±0.75%, maintaining the longevity and reliability of the battery.
  • Charge Status Output: The MCP73831T-2DCI/MC provides a status output that can be used to indicate charge cycle completion or fault conditions.
  • Automatic Power-Down: The controller automatically enters a low-current power-down mode when the charge cycle is complete, conserving energy and extending battery life.
  • Thermal Protection: Built-in thermal protection shuts down the charge cycle if the temperature of the device becomes too high, protecting both the charger and the battery.

Applications

The MCP73831T-2DCI/MC is suitable for a wide range of portable applications, including:

  • Personal care devices
  • Wearable technology
  • Bluetooth headsets
  • Smartphones and tablets
  • Portable medical devices
  • Backup battery systems

Product Specifications

The device is offered in a tiny 5-lead SOT-23 package, making it ideal for portable applications where space is at a premium. It operates over a broad input voltage range and provides a comprehensive suite of protection features to ensure the safety and stability of the charging process.

Conclusion

Microchip Technology's MCP73831T-2DCI/MC is a sophisticated and reliable solution for designers seeking an efficient and compact charging controller. With its programmable charge current, high accuracy, and integrated safety features, it stands out as an excellent choice for modern battery-powered devices.

You May Also Be Interested in

Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5386 $53.8510
80+ $1.2624 $100.9920
125+ $1.2230 $152.8750
170+ $1.1835 $201.1950
220+ $1.1441 $251.7020
295+ $1.0257 $302.5815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess