EN
  • EN
  • DE
  • IT

DCC-USBAB-180

Part No DCC-USBAB-180
Manufacturer Conxall/Switchcraft
Catalog USB, DVI, HDMI Connectors —USB, DVI, HDMI Connector Assemblies
Description SBC 2.4GHZ 4 CORE 2GB/0GB RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type USB-A (USB TYPE-A)
Number of Contacts 4
Gender Plug
Specifications USB 2.0
Mounting Type Free Hanging (In-Line)
Features Circular Bayonet Coupling
Ingress Protection IP67/IP68 - Dust Tight, Waterproof
Temperature Range - Operating 0°C ~ 50°C
Number of Ports 1
Current Rating (Amps) 1.5A
Mating Cycles 350
Shielding Shielded
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1571522-DCC-USBAB-180
Ultra Librarian 3D Model Ultra Librarian DCC-USBAB-180 CAD Model

Description

N

You May Also Be Interested in

929
Keystone Electronics
CONN RCPT IEEE 1394 FIREWIRE R/A
Need more? Email Us
Conxall/Switchcraft
SBC 2.4GHZ 4 CORE 2GB/0GB RAM
Need more? Email Us
JAE Electronics
CONN RCPT USB2.0 MICRO B SMD R/A
Lowest to $3.2015
Conxall/Switchcraft
CONN RCP USB2.0 MINI B 5P PCB
Need more? Email Us
Kycon, Inc.
CONN RCPT USB3.0 MICRO AB SMD RA
Lowest to $2.9105
Conxall/Switchcraft
SBC 2.4GHZ 4 CORE 2GB/0GB RAM
Need more? Email Us
Samtec Inc.
USB 2.0 INTERFACE, TYPE A
Need more? Email Us
Omron
CONN RCPT USB2.0 TYPEA 4POS R/A
Lowest to $3.4926
Amphenol Commercial Products
CONN RCPT USB2.0 TYPEB 4P PCB RA
Lowest to $11.8019

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess